The HamiltonBuhl HA-66USBSM is a high quality over-ear headset with integrated USB sound, built-in gooseneck microphone and volume control.
USB 2.0 compliant, the HA-66USBSM features soft, washable, replaceable leatherette ear cushions, noise-reducing swivel ear-cups and a 7.5' cord. With its adjustable headband and easy-to-wear lightweight design, this headset is a perfect companion for any USB equipped computer or tablet.
Note:
Headphone:
40mm Mylar Magnet Ferrite Cobalt
Frequency Response: 18-20,000 Hz
Impedance: 32 Ohms
USB 2.0 Compliant
Cord: 8 feet
Headband: Adjustable, Vinyl Covered
Black Vinyl Ear Cushions
Microphone:
Electret Condenser, Omnidirectional Pickup
Sensitivity: -58 db
Frequency Response: 20-20,000 Hz
Impedance: 1,200 Ohms
Windows 7, 8 and XP Compatible (Latest service packs recommended)
1 Year Warranty