The HamiltonBuhl NC-HBC headphones are specially-designed to reduce harmful and annoying low frequency sounds in noisy environments.
Comfortable for extended use, the over ear leatherette ear cushions offer added passive noise reduction.
The 5 foot braided nylon cord make this unit ideal for use with tablets, mobile devices and any unit with a 3.5mm stereo headphone jack. Runs on one "AAA" battery (not included). Includes zippered carry case for protection and easy storage.
Note:
Speaker: 40mm
Magnet: Neodymium
Sensitivity: 110
Impedance: 32Ω
Frequency range: 20Hz-20KHz
Nominal input (Rate power): 40mW
Maximum input (Power handling capacity): 100mW
Active cancellation: Up to 20-25dB
Cancellation: between 100-500Hz
Cord: 5' braided, nylon
Plug: 3.5mm stereo
Battery: One (1) AAA (not included)
Warranty: 1 Year