The HamiltonBuhl FV line of headsets are cool for school! The latest design has a sleek appearance and offers rugged durability for everyday use.
Kids and adults will be proud to sport our newest mid-sized headset to use with their tablet, computer, mobile device, almost anything.
The FV series features compatibility with the latest technology by including a 3.5mm TRRS plug, in-line microphone and 5' braided cord.
Ideal for classroom, individual use and testing!
Note:
Speaker unit: 40mm
Impedance: 32Ω
Sensitivty: 100±3dB at 1KHz, 5mW,
Frequency response: 20Hz~20KHz
Rated Input Power: 15mW
Maximum Input Power: 150mW
5' straight, braided cord
TRRS 3.5 mm stereo plug
In-Line microphone
Warranty: 1 Year
Compatible with:
iPods, iTouches, MP3 players
iPhones, cell phones
iPads, tablets, eReaders
PCs and Macs
CD players, stereos
TVs
Most gaming systems