Headset with In Line Microphone Blue

The HamiltonBuhl FV line of headsets are cool for school! The latest design has a sleek appearance and offers rugged durability for everyday use.
Kids and adults will be proud to sport our newest mid-sized headset to use with their tablet, computer, mobile device, almost anything.
The FV series features compatibility with the latest technology by including a 3.5mm TRRS plug, in-line microphone and 5' braided cord.
Ideal for classroom, individual use and testing!

Manufacturer Part Number
FV- BLU
EAN/UPC
0681181621552,681181621552
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speaker unit: 40mm
Impedance: 32Ω
Sensitivty: 100±3dB at 1KHz, 5mW,
Frequency response: 20Hz~20KHz
Rated Input Power: 15mW
Maximum Input Power: 150mW
5' straight, braided cord
TRRS 3.5 mm stereo plug
In-Line microphone
Warranty: 1 Year
Compatible with:

iPods, iTouches, MP3 players
iPhones, cell phones
iPads, tablets, eReaders
PCs and Macs
CD players, stereos
TVs
Most gaming systems