The ear cups on the Express Yourself™ headphones are your canvas to express your ideas, style, thoughts - your individuality! Change designs as often as you like, according to your mood, the season, the weather!
The headphones come in a variety of fun colors, have adjustable headbands, swivel ear cups and come with removable clear plastic ear cup guards – to protect and hold your designs in place.
Fun to wear — fun to create — fun to share! From dinosaurs to animé, these headphones are loads of fun for children, at any age!
Note:
Neodynamic driver diameter: 40mm
Frequency response: 20-10KHz
Impedance: 320hm+/-15%
Sensitivity: 108+/-3DB
Rated power input: 20mW
Plug: 3.5mm
Cable: 4' PVC Cable
Cushions: Soft leatherette
Ear cups: Swivel ear cups with pop out clear plastic Express Yourself™ covers
Headband: Adjustable, plastic
Compatible with tablets, mobile phones, computers and Chromebooks
Free designs and templates at KidzPhonz.com