Knockout 1870OLBLK Folding Pocket Knife

THE KNOCKOUT PACKS AN EVEN BIGGER PUNCH IN OLIVE & BLACK

The original Knockout continues to deliver knockout good looks and top performance. But now we've kicked it up a notch with an olive-green handle and black DLC-coated blade.

The new olive-and-black Knockout still has its namesake “knocked out” section in the handle. This knocked-out piece in the anodized aluminum frame is replaced with a stainless-steel plate to form our sub-frame lock. This steel plate moves behind the knife blade to lock it open safely and securely. Yet because only part of the knife handle or frame is steel, the Knockout can maintain a lighter fighting weight and still provide a strong lock. The result is a knife that’s big, yet lightweight enough to carry every day.

The blade is a modified drop point in high-performance Sandvik 14C28N stainless steel with matte black DLC coating. The steel offers excellent corrosion resistance and hardenability, while the coating protects the blade and enhances performance.

The Knockout is equipped with SpeedSafe® assisted opening for smooth and easy one-handed opening. Just pull back on the built-in flipper or push on the thumbstud and the blade moves out of the handle quickly and easily.

The new olive-and-black Knockout also comes with Kershaw’s deep-carry pocketclip so the knife can sit all the way down in the pocket. Even better, the handle is drilled for 4-position carry. Lightweight and versatile, this Knockout provides a new color combination that will make it an ongoing favorite.

Manufacturer Part Number
1870OLBLK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Flipper
    May be used on either manual or assisted opening knives. The “flipper” is a protrusion on the back of the blade that the user can pull back on, or flip, in order to move the blade easily out of the handle.

  • SpeedSafe®
    Assists you to open any SpeedSafe® knife quickly and easily with a manual push on the thumbstud or pull back on the flipper; built into many Kershaw best sellers.

  • Sub-Frame Lock
    One side of a lightweight handle, or frame, is fitted with a steel plate integral to the frame; it is the part of the frame that moves behind the blade to lock it into position during use. Sub-Frame Lock knives can be larger and lighter knife yet with an extremely secure lock.

  • 4-Position
    The user may position the pocketclip for tip-up or tip-down, left- or right-handed carry.

  • Deep Carry

  • Made In The USA
    When you see this on one of our knives, it means the knife was made in our Tualatin, Oregon manufacturing facility by skilled Kershaw knifemakers.

ADDITIONAL FEATURES
  • Made in the USA
  • Flipper, thumbstud
  • SpeedSafe® assisted opening
  • Sub-frame lock
  • 4-position (tip-up/tip-down; left/right) pocketclip; deep-carry
  • Steel: Sandvik 14C28N, DLC coating
  • Handle: 6061-T6 Anodized aluminum
  • Blade length: 3.25 in. (8.3 cm)
  • Closed length: 4.6 in. (11.7 cm)
  • Overall length: 7.9 in. (20 cm)
  • Weight: 3.4 oz. (96.4 g)