The Laptop Trolley TR15 is an ergonomic laptop trolley with large wheels which give the trolley an even longer life span.
Ergonomic: telescopic arm (max. 98cm) means that you can transport your laptop and accessories easily thus avoiding back issues.
Top design: smart and professional, suitable till 15.6'' laptops and I-pad 10.1''
Shock-absorbing foam parts for optimum laptop protection
Lightweight, hard-wearing handle and large wheels
Organized and efficient: a place for everything easily accessible storage compartments for travel documents and CDs.
Note:
Width: 450 mm
Height: 390 mm
Depth: 240 mm
Weight: 3300 gr
Type: Trolley
measure: 12’’<>14’’, 15’’