1m Left-Angle Micro-USB 2.0 Charging Cable for Tablets and Phones

Charge your power-hungry mobile devices with this 24 AWG Micro-USB cable. This 30/24 Micro-USB cable features 24 AWG wire, to provide the full power you need to charge your mobile devices faster.

Plus, the left-angled Micro-USB connector is great for charging your mobile devices in a car, or for accessing your mobile device while it’s connected to a wall charger or computer.

Provide full charging power to your mobile devices

Different phones and tablets require specific amounts of power to charge efficiently. A phone might only require 1.0A of power while a tablet may need 2.4A of power.

This 30/24 Micro-USB cable is designed to deliver full power to your mobile devices so that all of your devices can charge at the expected speed.

Connect with ease

The left-angled Micro-USB connector lets you connect to ports that are difficult to reach, which is perfect for charging your car-mounted mobile devices. Even while you’re charging your mobile device, you can use it to text, work or game, without the cable getting in the way.

The angled connector also prevents the cable from bending awkwardly or from straining too much to make a connection. It offers a more natural fit at the connection point, preventing unnecessary stress and damage to the cable and device port.

Charge and sync your USB mobile devices

Replace the Micro-USB cable that came with your mobile device, or keep one as a spare while traveling so that your mobile devices will be ready to use while you’re on the road.

The USBAUB1MLA 1-meter cable is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

Manufacturer Part Number
USBAUB1MLA
EAN/UPC
0065030863148,065030863148
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime

Physical Characteristics

Cable Length: 1000 mm [39.4 in]
Color: Black
Connector Style: Straight to Left Angle
Product Length: 1000 mm [39.4 in]
Product Weight: 40 g [1.4 oz]
Wire Gauge: 24/30 AWG

Hardware

Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Shield Type: Aluminum-Mylar Foil with Braid
Connector Plating: Nickel

Performance

Type and Rate: USB 2.0 - 480 Mbit/s

Connector(s)

Connector A: 1 - USB A (4 pin) Male
Connector B: 1 - USB Micro-B (5 pin) Male

Packaging Information

Package Quantity: 1
Shipping (Package) Weight: 60 g [2.1 oz]

What's in the Box

Included in Package: 1 - 1m Left-Angle Micro-USB 2.0 Charging Cable for Tablets and Phones