EF-M 11-22mm f/4-5.6 IS STM

Compact, versatile, speedy and affordable, the new EF-M 11–22 f/4–5.6 IS STM is a terrific complement to an EOS M digital camera. Offering a wide angle of view, it's an excellent choice whether taking group photos in tight spaces, seeking out the perfect landscape or as an all-around walk-around lens. Built-in Image Stabilization helps enhance performance, even in low-light situations, and is especially effective when capturing HD movies thanks to the lens's Dynamic IS. Specialized Canon optics help ensure high-resolution, sharp photos and movies. A refined, quiet autofocus system helps maintain focus with extraordinary speed, helping to ensure sharp photographs and HD movies. With its remarkable combination of optical excellence and refined performance, all in a sleek package that's easy to bring most anywhere, the EF-M 11–22 f/4–5.6 IS STM is a stellar companion to an EOS M digital camera.

Manufacturer Part Number
7568B002
EAN/UPC
0013803161199,013803161199
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Main Unit Spec
Focal Length & Maximum Aperture: 11-22mm f/4-5.6

Lens Construction: 12 elements in 9 groups

Diagonal Angle of View: 102°10'?63°30'

Focus Adjustment: AF with full-time manual

Closest Focusing Distance: 0.49 ft./0.15m

Filter Size: 2.2 in./55mm diameter

Max. Diameter x Length, Weight: 2.4 x 2.3 in., approx. 7.8 oz.
60.9 x 58.2mm, approx. 220g