USB Slim Business Keyboard

Hardware compatibility
The HP USB Slim Business Keyboard is compatible with HP EliteDesk 705 G2 MT, HP EliteDesk 705 G2 SFF, HP EliteOne 705 G2 AIO and HP EliteDesk 705 G2 DM (Mini).

Get fast data entry and quick USB connectivity with the HP USB Business Slim Keyboard, designed to complement the 2015 class of HP Business PCs.

Features

Multi-OS compatibility

Interact seamlessly with a full-sized keyboard layout that’s optimized for use with multiple operating systems.

USB connectivity

Easily connect the keyboard to any USB port on your PC.

Rest easy

Get the reassurance of a one-year limited warranty.

Manufacturer Part Number
N3R87AT#ABA
EAN/UPC
0889894627247,889894627247
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model number: QY776AA

Physical characteristics

Keys:104, 105, 106, 107, 109 layout(depending upon country)
Dimensions (L x W x H): 171.97 x 68.35 x 8.27 in (436.8± 1.5 x 137.6± 1.0 x 21.0± 1.0 cm)
Weight:1.32 lb (0.6± 0.08 kg)

Electrical


Operating voltage: + 4.4 – 5.25VDC
Power consumption: 50-mA maximum (with 5 VDC power supplied and three LEDs ON)
System interface: USB Type A plug connector
ESD: Contact Discharge: 2, 4,6,8KV
Air Discharge: 2, 4, 8,10,12.5KV
EMI - RFI: Conforms to FCC rules for a Class B computing device
Microsoft® PC 99 - 2001: Functionally compliant

Mechanical

Keycaps: Low-profile design
Switch actuation: 60±12.5g nominal peak force with tactile feedback
Switch life: 10 million keystrokes (Life tester)
Switch type: Contamination-resistant switch membrane
Key-leveling mechanisms: For all double-wide and greater-length keys
Cable length: 6 ft (1.8 m)
Microsoft PC 99 - 2001: Mechanically compliant

Environmental

Acoustics: 43-dBA maximum sound pressure level
Operating temperature: 50° to 122° F (10° to 50° C)
Non-operating temperature: -22° to 140° F (-30° to 60° C)
Operating humidity: 10% to 90% (non-condensing at ambient)
Non-operating humidity: 20% to 80% (non-condensing at ambient)
Operating shock: 40 g, six surfaces
Non-operating shock: 80 g, six surfaces
Operating vibration: 2-g peak acceleration
Non-operating vibration: 4-g peak acceleration
Drop (out of box): 26 in (66 cm) on carpet, six-drop sequence
Drop (in box): 30 in (76.2 cm) on concrete, 16-drop sequence

Approvals: UL, FCC, CE Mark, TUV, TUV GS, VCCI, BSMI, C-Tick, KC
Ergonomic compliance: ANSI HFS 100, ISO 9241-4, and TUVGS
Kit contents: Keyboard
Installation Guide
Warranty Card
Safety and Comfort Guide