4GB DIMM DDR4 Memory

Maximize your business PC performance with HP Memory. Upgrading your memory is a cost-effective way to boost your system performance without having to upgrade your processor.

Features

Dual channel configuration - HP Desktops feature motherboards designed with two memory channels instead of a single channel.

Reduce system latencies and significantly improve your system performance with
dual channel memory configurations by utilizing the theoretical bandwidth of two memory modules instead of one.

Get fast start-up times, meet everyday workloads head on, and run more programs simultaneously with speeds up to 2133 MT/s.

Your performance is our business. Each HP Memory model undergoes a rigorous supplier qualification processes for ensured quality and reliability in a variety of networked environments.

With the 400/600/800 G2 and G3 platforms.

Manufacturer Part Number
P1N51AT
EAN/UPC
0889894660152,889894660152
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Minimum dimensions (W x D x H): 1.18 x 5.24 x 0.16 in

What's in the box:

  • Memory
  • Documentation
Warranty:
Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.