MW855UST Network Pen and Touch Interactive Projector

BenQ MW855UST Network Pen and Touch Interactive Projector

The BenQ MW855UST is the ideal classroom interactive projector solution. Delivers 3500 lumens bright image with large, easy to read text and graphics with crisp shadow details and rich, accurate colors. Its ultra-short throw design can deliver 100” diagonal image from a distance of only 32”, enabling teachers to present their lessons free from projection light in their eyes, while its powerful 20W stereo output ensures lessons are clearly heard. Students will enjoy collaborative interactive learning with PointWrite pen and finger Touch optional interactive features.

Manufacturer Part Number
MW855UST
EAN/UPC
0840046032838,840046032838
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection System: DLP
Native Resolution: WXGA (1280 x 800)
Brightness* (ANSI Lumens): 3,500 Lumens
Contrast Ratio: 10,000:1
Display Color: 1.07 Billion Colors
Lens: F2.5, f=5.1mm
Aspect Ratio: Native 16:10 (5 aspect ratio selectable)
Throw Ratio: 0.35
Image Size (Diagonal): 80"~100"
Zoom Ratio: Fixed
Lamp Mode (Normal/Economic/SmartEco/LampSave/LumenCare)*: 3,000/ 4,000/ 6,000/ NA/ NA hours
* Lamp life results will vary depending on environmental conditions and usage. Actual product's features and specifications are subject to change without notice.
Keystone Adjustment: 2D, Vertical/ Horizontal ±15 degrees
Corner fit ±5 degrees.
Projection Offset: 140%~148% (±5%)
Resolution Support: VGA (640 x 480) to UXGA (1600 x 1200)
Horizontal Frequency: 15K~102KHz
Vertical Scan Rate: 23~120Hz
Lens Shift: 8%

Interface
Computer In (D-sub 15pin) x 2 (Share with component)
Monitor Out (D-sub 15pin) x 1
Composite Video In (RCA) x 1
S-Video In (Mini DIN 4pin) x 1
HDMI/ MHL x 2 (HDMI 1 with MHL)
Audio L/R In (RCA) x 1
Audio In (Mini Jack) x 1
Audio Out (Mini Jack) x 1
Speaker 10W x 2
USB (Type mini B) x 1 (PointWrite interactive module)
USB (Type B) x 1 (FW download)
USB (Type A) x 1 (5V 2A Power for PT02 Touch module)
RS232 (DB-9pin) x 1
IR Receiver x 1 (Front)
Dimensions (W x H x D mm): 373.3 x 287.5 x 130.2mm (w/o Mirror)
373.3 x 287.5 x 201mm(w Mirror)
HDTV Compatibility: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Video Compatibility: NTSC, PAL, SECAM
Audible Noise (Normal/Economic Mode): 34/ 29 dBA (Normal/ Economic mode)
On-Screen Display Languages: Arabic/ Bulgarian/ Croatian/ Czech/ Danish/ Dutch/ English/ Finnish/ French/ German/ Greek/ Hindi/ Hungarian/ Italian/ Indonesian/ Japanese/ Korean/ Norwegian/ Polish/ Portuguese/ Romanian/ Russian/ Simplified Chinese/ Spanish/ Swedish/ Turkish/ Thai/ Traditional Chinese (28 Languages)
Picture Modes: Dynamic/ Presentation/ sRGB/ Cinema/ User 1/ User 2

Accessories(Standard)
Remote Control w/ Battery : RCS011
Power Cord (by region): 2.9M
User Manual CD x 1
Quick Start Guide x 1
Warranty Card (by region) x 1
VGA (D-sub 15pin) Cable x 1
Wall Mount WM04G4

Accessories (Optional)
Spare Lamp Kit P/N: 5J.JC505.001
3D Glasses_DGD5 P/N: 5J.J9H25.001
PointWrite Pen Package PW01U P/N: 5J.J8L26.20E
PointWrite Touch Package PT02 P/N: 5J.J8L26.11E
Power Supply: AC 100V to 240V, 50Hz to 60Hz
Power Consumption: Normal 320W, Standby < 0.5W
Weight: 5kg (w/o wall mount)