Screen Protector

InvisibleShield Glass is the next evolution in premium screen protection. Made of high–quality tempered glass, it delivers maximum scratch protection while preserving crystal clear image resolution. In addition to unmatched protection, Glass maintains precise touchscreen sensitivity. It’s only 0.33mm thin and features a unique oil–resistant coating that repels natural skin oils so it’s always a breeze to clean. And speaking of easy, applying Glass is as simple as aligning it, pressing it, and watching it magically do the rest. All in all, Glass is the clear choice in screen protection.

Manufacturer Part Number
SN5GLS-F00
EAN/UPC
0848467040166,848467040166
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Tempered glass
  • Hardness: 9H
  • Thickness: 0.33mm
  • Clarity: 100% clear