
Premier electric wall or ceiling projection screen. Draper's Tab-Tensioning System holds the surface taut and wrinkle-free. Delivers outstanding picture quality. Projected image is framed by standard black masking borders at sides. Motor-in-roller is mounted on special vibration insulators so it operates smoothly and silently.
Premier is housed in a black (standard, white is optional) pentagonal steel case (5-7/8" H x 5-1/4" D 149mm x 133mm) that is scratch-resisitant with matching endcaps. For sizes that require a larger case it is an extruded aluminum case (6-3/4" x 6-3/4" 171mm x 171mm).
Note:
Part number:: 101779U
Surface material:: Matt White XT1000V
Image Format:: 16:10
Diagonal size:: 198"
Image/Viewable area:: 105" x 168"
Case length:: 193 5/8"
Product weight:: 225 pounds
Shipping weight:: 393 pounds
U.S. Retail Price:: $4007