Display Stand

Aleratec’s 21-inch Round Heavy Duty Swivel Rotating Stand supports up to 220 pounds and is designed for large flat panel TVs with large bases. Constructed of high quality durable material with steel ball bearings for smooth rotation, the stand turns 360 degrees for the perfect viewing angle. This swivel provides excellent stability and includes non-stick rubber pads so the stand stays in place. Great for angling the TV to view from another area like the kitchen, there’s no complicated hardware to install and the low profile blends well with TV bases. With Aleratec’ heavy duty rotating stand, you can rotate the screen and move it back as many times as you need without scratching the furniture or having to physically move the TV.

Aleratec offers heavy duty swivel rotating stands in various base sizes and weight ratings. Choose a stand that best fits the base of the item you want to swivel. For items with large bases, choose a larger size swivel stand and enjoy!

Manufacturer Part Number
250337
EAN/UPC
0808068009634,808068009634
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Easily rotate large flat panel TV 360 degrees
  • 21-inch supports 220 lbs./100 kgs
  • Durable construction with steel ball bearings
  • Non-skid rubber pads keep the swivel stand in place
  • Smooth rotation for the perfect viewing angle
  • Low profile blends with TV bases