Heavy Duty Flat LCD/LED TV Swivel Stand 2-Tier Entertainment Center

Aleratec’s swiveling two-tier TV stand lets you create a mini home theater or gaming center in just about any part of the house or office and includes a base that rotates the stand 360 degrees so you have the perfect viewing angle no matter where you’re sitting. This stand can be placed on top of a cabinet or countertop and supports flat screen TVs up to 132 pounds; plus, the second tier can support a game console, DVR, DVD player or other equipment so you can finally have an entertainment center in the living room, bedroom, office or man cave. Made with high grade quality, rugged materials, Aleratec’s two-tier stand takes just a few minutes to set up and offers a simple, affordable and space-saving way to enjoy movies, games and more where you never thought possible.

Manufacturer Part Number
250369
EAN/UPC
0808068010302,808068010302
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Space-saving two-tier stand for flat screen TVs and A/V equipment
  • Swiveling base rotates 360° for the perfect viewing angle
  • An easy and affordable way to create the perfect entertainment center
  • Easy to set up with no complicated tools
  • Rugged design holds TVs up to 132 lbs