2U 16-bay Thunderbolt™ 2 Storage and PCIe Expansion Rackmount Solution
The NA338TB Thunderbolt™ 2 enclosure turns any Mac mini platform into an Enterprise-class rackmount server. With up to 128TB of integrated storage and 3 built-in PCIe slots for PCIe card expansion, the NA338TB is ideal for high-speed SAN architecture. The PCIe expansion slots support Thunderbolt™ Aware PCIe cards, including RocketRAID host adapters, Media Capture cards, and Fibre channel or 10G network interface cards.
Transforms Mac mini platforms into Media Servers!
The Thunderbolt™ NA338TB is equipped with two Thunderbolt™ 2 ports capable of daisy-chaining up to 6 Thunderbolt™ devices and delivering blistering 20Gbps bi-directional I/O performance. Mac mini systems can be easily integrated into the NA338TB chassis using the quick-access removable rear -panel.
Space Efficient, Robust Rackmount design keeps your storage devices cool and secure
Integrated cooling fans and front and rear-panel ventilation ensures the Mac mini platform and PCIe expansion cards operate at the coolest conditions possible to keep high-performance applications running smoothly. The space-saving architecture transforms the Mac mini into enterprise-class server with built-in PCIe expansion and mass storage capability.
Built-In Storage Capability
The 16 internal drive bays support industry standard 2.5" SAS/SATA hard drives or SSD's.
PCIe Expansion Solution
The 3 integrated PCIe slots support a extensive selection of Thunderbolt™ Aware PCIe cards, including HighPoint RocketRAID host adapters.
16-Port PCIe RAID Storage Solution: RocketRAID 2740
HighPoint’s RocketRAID 2740 is an ideal match for the NA338TB. This 16-channel PCIe 2.0 x8 6Gb/s SAS/SATA RAID HBA can be installed into one of the NA338TB’s PCIe 2.0 slots and can directly support drives installed into any of the 16 hot-swap bays via industry standard Mini-SAS cables.
The RocketRAID 2740 employs HighPoint's industry-proven Value RAID Architecture, and can support a wide-range of storage configurations for Mac and PC platforms, including RAID 0, 1, 5, 10, 50 & JBOD.
Note:
Feature Specifications
Host Interface: Thunderbolt™2 (Dual Port for Daisy Chain)
Data Transfer Rate: 20Gbps Bi-directional
HDD Interface: SAS/SATA (12G/6Gbps)
No. of Disk(s): Up to 16 (For 2.5" SSD/HDD & sold separately)
RAID Levels: Requires a RAID card with 16 internal ports and Thunderbolt™ driver (RocketRAID 2740)
PCIe Slot Expansion: Two PCIe2.0 x8 and One PCIe2.0 x4
Thunderbolt™ Expansion: Up to Six Thunderbolt™ devices
LED Display for Enclosure: Fan normal - green; Fan failure - red
Temp. normal - green; Temp. over 50°C - red
LED Display for each Tray: White - Power On Indicator
Flash Blue - HDD Accessing Indicator
Red - HDD Failure Indicator
Alarm: Mutable buzzer beeping for fan failure or over temperature occurs
System Support: New Mac Pro, Mac mini, MBP, iMac with a Thunderbolt™ port
O.S. Support: Mac OS X 10.6.8/ 10.7.x/ 10.8.x/ 10.9.x/ Yosemite
PCIe card Driver requirement: Third-party PCIe card should support Mac OS X with Thunderbolt aware driver
Supported PCIe Cards: full length and full height PCIe card
Operating Specifications
Material : Heavy-duty cold-rolled steel Housing
Power Supply: 460W Single PSU (Server-grade)
Input: 90-230 VAC/50-60 HZ
Output: +5V and +12V
Dimension: 415(D) x 482(W) x 88(H) mm
16.3 (D) x 19 (W) x 3.48 (H) inch
Cooling: Four 60 x60 x25 mm cooling fans
Operating Temperature: 5 to 40°C (41 to 104°F)
Storage Temperature: -10 to 50°C (14 to 122°F)
Relative Humidity: 20 to 80% (non-condensing)
Packaging
Retail Box Dimensions: 61 x 60 x 24cm
Retail Box Weight: 31.31 lbs.
UPC code: 643653338016
Kit Contents: 1x NA338 Rackmount Enclosure
16x HDD Tray (Installed)
64x Hard Disk Drive mounting screws
2x Keys for HDD tray
2x Power Cords
1x Thunderbolt™ cable (2 meters)
1x Software CD
1x Quick Installation Guide