V.35 has everything you want and nothing you don’t: a sleek, durable phone delivering the latest technology, but at an affordable price. The V.35 comes with all the functionality you would expect from a high-end smartphone. It includes a high quality camera, Bluetooth and WiFi capability and long battery life. With a 3.5" inch display you have a compact easy to use smartphone.
Note:
Technical Specifications:
Chipset: Dual Core 1GHZ
OS: Android 4.4 Kit Kat
Camera: 2MP Rear
Display: 3.5" HVGA 320x480
Touch: Capacitive multi-Touch
Data: HSPA+ 21Mbps
Ext. Memory: Up to 32G Micro SD
Memory: 512 RAM/4G ROM
Connectivity: 3.5mm audio, Micro USB
Bluetooth: BT 4.0
WIFI: 802.11 b/g/n
Radio: Stereo FM Radio
Sensors: Proximity
Bands:
850/900/1800/1900MHz GSM
850/1700/1900Mhz UMTS
Dimensions: 114x62x12 mm
Battery: 1400 mAH