P2414H Widescreen LCD Monitor

A visually brilliant boost to your productivity.

Widescreen Full HD display with vivid clarity and a number of comfort and connectivity features that help speed production.
  • Flexible viewing and connectivity options: Fully adjustable stand and a comprehensive set of analog and digital connectivity ports and cables.
  • Impressive screen clarity: Full HD 1920 x 1080 resolution with an ultra-wide 178°/178° viewing angle.
  • Environment-conscious and reliable: Built to comply with the latest environmental and regulatory standards and protected by a Premium Panel Guarantee and Advanced Exchange Service.

Manufacturer Part Number
817-BBEH
EAN/UPC
0884116210887,884116210887
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dell 24 Monitor - P2414H:
DISPLAY
Diagonally Viewable Size:
60.47 cm
23.8" (23.8-inch wide viewable image size)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-plane switching, anti glare with hard coat 3H
Optimal resolution:
1920 x 1080 at 60 Hz
Contrast Ratio:
1000: 1 (typical)
Dynamic Contrast Ratio : 2 Million:1 (Max)
Brightness:
250 cd/m2 (typical)
Response Time:
8 ms (gray to gray)
Max Viewing Angle:
(178° vertical / 178° horizontal)
Color Support:
16.7 million colors
Pixel Pitch:
0.2745 mm
Panel Backlight:
LED
Display Type:
Widescreen Flat Panel Display

CONNECTIVITY
1 Digital Visual Interface connectors (DVI-D) with HDCP
1 Video Graphics Array (VGA)
1 DisplayPort (version 1.2a)
4 USB 2.0 ports ( 3 downstream ports, 1 upstream port)

STAND
Height-adjustable stand, pivot, tilt , swivel and built in cable-management
Flat Panel Mount Interface:
VESA (100 mm)

BUILT-IN DEVICES
USB 2.0 Hi-Speed Hub (with 1 USB upstream port and 3 USB downstream ports)

SECURITY
Security lock slot (cable lock sold separately)
Anti-theft stand lock slot (to panel)

SIZE AND WEIGHT
Dimensions with stand (H x W x D):
14.53" ~19.65" (369.0 mm ~ 499.0 mm) x 22.27" (565.6 mm) x 7.09" (180.0 mm)
Dimensions without stand (H x W x D):
13.19" (335.1 mm) x 22.27" (565.6 mm) x 1.85" (47.0 mm)
Preset Display Area(H X V):
527.04 mm x 296.46 mm
20.75" x 11.67"
Weight (panel only - for VESA mount):
3.51kg (7.72 lbs)
Weight (with packaging):
7.79kg (17.14 lbs)

Environmental and Regulatory:
ELECTRICAL
Voltage Required:
100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.2 A (typical)
Power Consumption (Operational):
28W (typical) / 45W (maximum)5
Power Consumption Stand by / Sleep:
Less than 0.3 W

ENVIRONMENTAL
Temperature Range Operating:
0° to 40°C (32° to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60° (-4° to 140° F)
Shipping : -20° to 60° (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,400 ft) max
Altitude Non-operating:
12,192 m (40,000 ft) max

COMPLIANCE AND STANDARDS
ENERGY STAR 6
EPEAT Gold
CECP
RoHS Compliant
TCO Certified Displays
Product Safety, EMC and Environmental Datasheets
Dell Regulatory Compliance Home Page
Dell and the Environment

WHAT'S IN THE BOX
Monitor with stand
Cable cover
Power cable
DP cable
USB cable
VGA cable
Drivers and documentation media
Quick setup guide
Safety information

WARRANTY 
3-Year Advanced Exchange6 Service and Premium Panel Guarantee