C748DE Color Laser Printer Government Compliant

Vibrant color printing for midsize workgroups

Lexmark C748de color laser printer offers midsize workgroups high-quality color printing and easy-to-use features. Eco-friendly features, like automatic two-sided printing, make responsible printing easy.

Manufacturer Part Number
41HT024
EAN/UPC
0734646597678,734646597678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part Number
    41H0050

Print Technology
    Color Laser

Function
    Color Printing

Workgroup Size
    Medium-Large Workgroup

Touch Screen Display
    Yes

Display
    Lexmark e-Task 4.3-inch (10.9 cm) color touch screen

Print Speed (Letter, Black)
    Up to 35 ppm

Print Speed (Letter, Color)
    Up to 35 ppm

Print Speed (Letter, Black) Duplex
    Up to 23 spm

Time to First Page (Black)
    As fast as 9 seconds

Time to First Page (Color)
    As fast as 9 seconds

Duplex (2-sided) Printing
    Integrated Duplex

Print Resolution, Black
    1200 x 1200 dpi
    4800 Color Quality (2400 x 600 dpi)

Print Resolution, Color
    1200 x 1200 dpi
    4800 Color Quality (2400 x 600 dpi)

Processor
    800 MHz

Memory, Standard
    512 MB

Memory, Maximum
    1536 MB

Hard Disk
    Option available

Apple Operating Systems Supported
    Apple OS X (10.5, 10.6, 10.7, 10.8, 10.9, 10.10)

Citrix MetaFrame
    Microsoft Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5
    Microsoft Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64
    Microsoft Windows Server 2003 and 2003 X64 Edition with Citrix XenApp 5.0
    Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0

Linux Operating Systems Supported
    SUSE Linux Enterprise Server 10, 11
    SUSE Linux Enterprise Desktop 10, 11
    Red Flag Linux Desktop 6.0
    Linpus Linux Desktop 9.6
    Ubuntu 9.04, 9.10, 10.04, 10.10
    Debian GNU/Linux 5.0, 6.0
    Red Hat Enterprise Linux WS 4.0, 5.0, 6.0
    Ubuntu 11.04, 11.10, 12.04, 12.10
    PCLinuxOS 2010
    openSUSE 11.3, 11.4, 12.1, 12.2
    PCLinuxOS 2011
    Mint 9, 10, 11, 12, 13
    Fedora 14, 15, 16, 17

Microsoft Windows Operating Systems Supported
    Windows XP
    Windows Server 2003
    Windows XP x64
    Windows Server 2003 x64
    Windows Vista
    Windows Vista x64
    Windows Server 2008
    Windows Server 2008 x64
    Windows 7
    Windows 7 x64
    Windows Server 2008 R2
    Windows 8
    Windows 8 x64
    Windows Server 2012
    Windows 8.1
    Windows 8.1 x64
    Windows Server 2012 R2
    Windows RT
    Windows RT 8.1

Novell Operating Systems Supported
    Novell NetWare 6.5 Open Enterprise Server
    Novell NetWare 5.1(SP 6+), 6.0(SP 3+) with Novell Distributed Print Services (NDPS)
    Novell Open Enterprise Server on SUSE Linux Enterprise Server

UNIX Operating Systems Supported
    Sun Solaris SPARC 8, 9, 10
    Sun Solaris x86 10
    HP-UX 11.11, 11.23, 11.31
    IBM AIX 5.2, 5.3, 6.1, 7.1

Paper Handling Standard
    300-Sheet Output Bin
    Integrated Duplex
    100-Sheet Multipurpose Feeder
    550-Sheet Input Tray

Paper Handling Optional
    550-Sheet Drawer
    2,000-Sheet High-Capacity Feeder
    550-Sheet Specialty Media Drawer

Paper Input Capacity, Standard
    Up to 650 pages 20 lb or 75 gsm bond

Paper Input Capacity, Maximum
    Up to 4300 pages 20 lb or 75 gsm bond

Paper Output Capacity, Standard
    Up to 300 pages 20 lb or 75 gsm bond

Paper Output Capacity, Maximum
    Up to 300 pages 20 lb or 75 gsm bond

Paper Weight Range Supported - Standard Tray (lb.)
    16 - 58 lb.

Finishing Option
    No

Number of Paper Inputs, Standard
    2

Number of Paper Inputs, Maximum
    6

Media Types Supported
    Card Stock
    Envelopes
    Paper Labels
    Plain Paper
    Transparencies
    Vinyl Labels
    Refer to the Card Stock & Label Guide.

Media Sizes Supported
    10 Envelope
    7 3/4 Envelope
    9 Envelope
    A4
    A5
    B5 Envelope
    C5 Envelope
    DL Envelope
    B5
    Executive
    Folio
    JIS-B5
    Legal
    Letter
    Statement
    Universal
    Oficio
    A6

Standard Ports
    USB 2.0 Specification Hi-Speed Certified (Type B)
    Front USB 2.0 Specification Hi-Speed Certified Port (Type A)
    Rear USB 2.0 Specification Hi-Speed Certified Port (Type A)
    Ethernet 10/100/1000 BaseTX (RJ-45)

Optional Local Ports
    Internal RS-232C serial
    Internal 1284-B Bidirectional Parallel

Optional Network Ports
    Internal MarkNet™ N8250 802.11b/g/n Wireless

Direct USB
    Yes

Ethernet Network
    Yes

Network Protocol Support
    TCP/IP IPv4
    AppleTalk™
    TCP/IP IPv6
    TCP
    UDP

Network Printing Methods
    LPR/LPD
    Direct IP (Port 9100)
    HTTP
    Enhanced IP (Port 9400)
    FTP, TFTP
    IPP 1.1 (Internet Printing Protocol)
    ThinPrint .print integration

Network Management Protocols2
    HTTP
    HTTPs (SSL/TLS)
    SNMPv3
    WINS
    IGMP
    BOOTP, RARP
    APIPA (AutoIP)
    DHCP
    ICMP
    DNS
    SNMPv2c
    Bonjour
    DDNS
    mDNS
    ARP
    NTP
    Telnet
    Finger

Network Security
    SNMPv3
    802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
    IPSec

Printable Area
    0.167 inches of the top, bottom, right and left edges (within)

Printer Languages (Standard)
    PCL 5c Emulation
    PCL 6 Emulation
    Personal Printer Data Stream (PPDS)
    PostScript 3 Emulation
    xHTML
    PDF 1.6 emulation
    Direct Image
    Microsoft XPS (XML Paper Specification)
    AirPrint™

Fonts and Symbol Sets
    3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
    158 scalable PostScript fonts
    2 PCL bitmap fonts
    39 scalable PPDS fonts
    5 PPDS bitmap fonts
    84 scalable PCL fonts
    OCR-A, OCR-B scalable PCL 5e fonts
    For more information, refer to the Technical Reference.

Supplies Yield1
    10,000-page color High Yield Toner Cartridges (CMY)
    12,000-page Black High Yield Toner Cartridge
    7,000-page color (CMY) Toner Cartridges

Photoconductor Estimated Yield
    Up to 20,000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage5

Cartridge(s) Shipping with Product
    10,000-page color (CMY) High Yield Return Program Toner Cartridges
    12,000-page Black High Yield Return Program Toner Cartridge

Packaged Size (in. - H x W x D)
    21.5 x 23.1 x 21.8 in.

Packaged Weight (lb.)
    66.4 lb.

Size (in. - H x W x D)
    17.9 x 17.1 x 15.7 in.

Weight (lb.)
    56.4 lb.

Noise Level, Idle
    32 dBA

Noise Level (Print), Operating
    55 dBA

Duplex Print Noise Level, Operating
    55 dBA

ENERGY STAR
    Yes

Average Power (Hibernate Mode)
    0.55 watts

Average Power (Sleep Mode)
    7.3 watts

Average Power (Ready Mode)
    48 watts

Average Power (Printing)
    535 watts

ENERGY STAR Typical Electricity Consumption (TEC)
    3.687 kilowatt-hours per week

Limited Warranty - See Statement of Limited Warranty
    1-Year Onsite Service, Next Business Day

Product Certifications
    ENERGY STAR, CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 Class A, BSMI Class A, VCCI Class A, US FDA, FCC Class A, UL 60950-1, EN/IEC 60320-1, CE Class A, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, EN/IEC 60825-1, GS (TÜV), AR S (TÜV), SMA C-tick mark Class A, CCC Class A, CISPIR 22 Class A, MIC Mark, EK Mark

Maximum Monthly Duty Cycle
    Up to 100,000 pages per month4

Recommended Monthly Page Volume
    2,500 - 10,000 pages3

Specified Operating Environment
    Temperature: 16 to 32°C (60 to 90°F)
    Humidity: 8 to 80% Relative Humidity
    Altitude: 0 - 3048 Meters (10,000 Feet)

Country of Origin
    China (PR)

UNSPSC Code
    43212110

Harmonized Tariff Code
    8443.31.0000

1Average continuous black or continuous composite CMY declared cartridge yield up to this number of standard pages in accordance with ISO/IEC 19798.
2This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org/)
3"Recommended Monthly Page Volume" is a range of pages that helps customers evaluate Lexmark’s product offerings based on the average number of pages customers plan to print on the device each month. Lexmark recommends that the number of pages per month be within the stated range for optimum device performance, based on factors including: supplies replacement intervals, paper loading intervals, speed, and typical customer usage.
4"Maximum Monthly Duty Cycle" is defined as the maximum number of pages a device could deliver in a month using a multishift operation. This metric provides a comparison of robustness in relation to other Lexmark printers and MFPs.
5Actual Yield may vary based on other factors such as device speed, paper size and feed orientation, toner coverage, tray source, percentage of black-only printing and average print job complexity.