HD720 2TB Blue Color Box

HD720 is the ultra durable external hard drive with a sporty design. It features a large storage capacity, and also undergoes stringent tests for waterproofing, dustproofing and shock resistance to provide excellent protection of data. The HD720 is the most rugged data backup for your next adventure!

IP68 Water and Dust Resistant Qualified

The HD720 has passed the stringent IP68 test, offering excellent water and dust resistant protection. Thanks to its durable design, the HD720 works normally even in a dusty environment or after being submerged in its storage state in 2 meter-deep water for up to 120 minutes.

Tougher Shock Test Qualified

The HD720 has passed a stricter 1.8m drop test than the standard military-grade (MIL-STD-810G 516.6) requirement. It is capable of handling the sudden crash.

Triple-Layer Protection

The triple-layer construction of the HD720 incorporates exceptionally elastic silicone material to provide great shock absorption from all angles.

G Shock Sensor Protection

G Shock Sensor Protection helps protect your data. If your HD720 suffers a severe shock from being struck, G Shock Sensor Protection automatically starts up and displays a flashing red light. When the shock has passed, a solid or flashing blue light displays indicating normal operation has resumed.

Wrap-around USB Cable

The USB cable tucks into a wrap-around exterior groove in the drive casing, providing an elegant storage solution that matches the highly practical characteristics of the device.

The Capacity You Need

Did you run out of space to save the videos and photos when you went for your last adventure? The HD720 provides large storage capacities, allowing you to record every wonderful moment.

Manufacturer Part Number
AHD720-2TU3-CBL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity:  500GB/1TB/2TB
Color:  Black / Blue / Green
Dimensions (L x W x H):  129.4 x 97.9 x 20.2 mm / 5.1 x 3.9 x 0.8 in
Weight:  211g / 7.4 oz (500GB), 223g / 7.9 oz (1TB/2TB)
Interface:  SuperSpeed USB 3.0 (backward compatible with USB 2.0)
System requirements:
Windows XP/Vista/7/8/8.1
Mac OS X 10.6 or later
Linux Kernel 2.6 or later
Accessories:  USB 3.0 cable; Quick Start Guide
Op. Temperature:  5°C (41°F) to 50°C (121°F)
Op. Voltage: USB DC 5V
Texture:  Plastic / Silicone Rubber
Warranty: 3 Years