Note:
Camera
Image Sensor:: 1/3" Progressive Scan CMOS
Min. Illumination:: 0.01Lux @ (F1.2, AGC ON), 0 Lux with IR
Shutter time:: 1/3 s to 1/10,000 s
Lens:: 2.8mm, 4mm, 6mm @ F2.0
Lens Mount:: M12
Adjustment Range:: Pan: -30° ~ 30°, Tilt: 0 ~ 75°, Rotation: 0 ~ 360°
Day& Night:: IR cut filter with auto switch
Wide Dynamic Range:: 120 dB
Digital noise reduction:: 3D DNR
Compression Standard
Video Compression:: H.264/MJPEG/H.264+
H.264 code profile:: Main Profile
Video bit rate:: 32Kbps~16Mbps
Audio Compression:: -S: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2)
Dual Stream:: Yes
Image
Max. Image Resolution:: 2688 × 1520
Frame Rate:: 50Hz: 20fps (2688×1520), 25fps(1920×1080), 25fps(1280×720)
60Hz: 20fps (2688×1520), 30fps (1920×1080), 30fps(1280×720)
Image Settings:: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
BLC:: Yes, zone configurable
ROI:: Support
Network
Network Storage:: NAS (Support NFS,SMB/CIFS), ANR
Alarm Trigger:: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: One-key reset, flash-prevention, dual streams, heartbeat, mirror, password protection, privacy
mask, Watermark, IP address filtering, Anonymous access
System Compatibility:: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface
Audio:: 1-ch 3.5 mm audio in (Mic in/Line in)/out interface (-S model)
Communication Interface:: 1 RJ45 10M / 100M Ethernet interface
Alarm:: 1x alarm I/O *only for –S models
On-board storage:: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button:: Yes
Wi-Fi Specification (-W)
Wireless Standards:: IEEE802.11b, 802.11g, 802.11n
Frequency Range:: 2.4 GHz ~ 2.4835 GHz
Channel Bandwidth:: 20/40MHz Support
Modulation Mode:: 802.11b: CCK, QPSK, BPSK
802.11g/n: OFDM
Security:: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK, WPS
Transmit Power:: 11b: 17±1.5dBm @ 11Mbps
11g: 14±1.5dBm @ 54Mbps
11n: 12.5±1.5dBm
Receive Sensitivity:: 11b: -90dBm @ 11Mbps (Typical)
11g: -75dBm @ 54Mpbs (Typical)
11n: -74dBm (Typical)
Transmission Rate:: 11b: 11Mbps
11g: 54Mbps
11n: up to 150Mbps
Wireless Range:: 50m(depend on environment)
General
Operating Conditions:: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: Max. 5W
Impact Protection:: IK08 Protection Level
Weather Proof:: IP66
IR Range:: 10 meters
Dimensions:: 99.3×96.7×52.8 mm
Weight:: 600 g (1.32 lbs)
NOTE::: "-W" series support Wi-Fi (802.11b/g/n) and the modules with Wi-Fi function don’t support
the 802.1X protocol.