4 MP WDR Varifocal Bullet Network Camera

Manufacturer Part Number
DS-2CD2642FWD-IZS
EAN/UPC
0813908023527,813908023527,7608537644891
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image Sensor:: |: 1/3" Progressive Scan CMOS
Signal System:: |: PAL/NTSC
Min. Illumination:: |: 0.014 lux @ (ƒ/1.4, AGC on), 0 lux with IR
Shutter time:: |: 1/3 s to 1/10,000 s
Slow shutter:: |: Yes
Lens:: |: 2.8 mm to 12 mm @ ƒ/1.4 motorized lens
Lens Mount:: |: φ14
Adjustment Range:: |: 3-axis positioning
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: 120 dB
Digital noise reduction:: |: 3D DNR

Compression Standard:
Video Compression:: |: H.264/MJPEG/H.264+
H.264 code profile:: |: Main Profile
Video bit rate:: |: 32Kbps~16Mbps
Audio Compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: G.711/G.722.1/G.726/MP2L2,/64 Kbps (G.711)/16 Kbps (G.722.1)/16 Kbps (G.726)/32 to 128 Kbps (MP2L2)
Dual Stream:: |: Yes

Image:
Max. Image Resolution:: |: 2688×1520
Frame Rate:: |: 20 fps (2688 × 1520), 30 fps (1920 × 1080, 1280 × 720)
Image Enhancement:: |: WDR, BLC, ROI
Image Settings:: |: Rotate Mode, Saturation, Brightness, Contrast, Sharpness adjustable by client software or web browser
BLC:: |: Yes, zone configurable
ROI:: |: Yes
3D DNR:: |: Supported

Network:
Network Storage:: |: NAS (Support NFS,SMB/CIFS), ANR
Alarm Trigger:: |: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS,D DNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, Anonymous access
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI

Interface:
Audio:: |: 1-ch 3.5 mm audio in (Mic in/Line in)/out interface
Audio Input:: |: 1-ch 3.5 mm audio interface, MIC IN/LINE IN
Audio Output:: |: 1-ch 3.5mm audio interface
Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
Alarm Input:: |: 1
Alarm Output:: |: 1
On-board storage:: |: Built-in Micro SD/SDHC/SDXC slot, up to 128 GB
Reset Button:: |: Yes

Smart Feature-set:
Line Crossing Detection:: |: Cross a pre-defined virtual line
Intrusion Detection:: |: Enter and loiter in a pre-defined virtual region

General:
Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 5.5 W (Max. 7.5 W with IR cut filter on)
Weather Proof:: |: IP66
IR Range:: |: 30 meters
Dimensions:: |: 95 mm × 105 mm × 258.6 mm (3.74" × 4.13" × 10.18")
Weight:: |: 1200 g (2.65 lbs)