Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Chipset: GeForce GTX 750 Ti
Core Clock: Base/Boost clock: 1059/ 1137 MHz (standard:1020/1085)
Memory Clock: 5400 MHz
Process Technology: 28 nm
Memory Size: 2 GB
Memory Bus: 128 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.4
PCB Form: ATX
Digital max resolution: 4096 X 2160(via 2 HDMI)
Analog max resolution: 2048 x 1536
Multi-view: 4
I/O: Dual-link DVI-I*1/DVI-D*1/HDMI*2
Card size: H=42 mm, L=197 mm, W=127 mm
Power requirement: 400W (with one 6-pin external power connector)