Anarchy X DDR3 2666MHz Desktop Memory

SET THE WORLD ABLAZE WITH A PNY ANARCHY X DDR3 MEMORY UPGRADE

You take your PC to the extreme for one purpose: to destroy the competition. PNY has your back with its elite DDR3 2666MHz CL 12 desktop memory upgrade. PNY’s premium Anarchy X modules combine top-tier components and select ICs for aggressive speed, low latency, bullet-proof reliability, and the extreme overclocking capabilities that serious gamers demand. Overclocking is made easier with Intel® XMP compatibility. And PNY’s radically stylish XLR8 heat spreaders dispense with the heat of battle and look fierce doing it.

For more than 30 years, PNY has been rigorously sourcing, testing, and manufacturing memory upgrades for thousands of the most popular PC platforms. Get your custom PC dressed and ready for battle with an Anarchy X DDR3 2666MHz CL 12 upgrade from PNY and watch the world blaze.

DDR3 2666MHz Performance

  • PNY’s premium Anarchy X memory features our most aggressive speeds, highest bandwidth, lowest latency and power consumption, and most advanced thermal performance for maximum PC stability and responsiveness during memory-intensive gaming and application use.
  • PNY Anarchy X DDR3 memory modules are rigorously engineered and tested to ensure peak performance in even the most challenging gaming environments.

Manufacturer Part Number
MD16GK4D3266612AXB-Z
EAN/UPC
0751492584775,751492584775
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PC Type/Memory Type: Desktop DDR3
Capacity:  16GB (4x4GB)
Channel Type: Quad Channel Kit
Frequency Speed (JEDEC): 2666Mhz (PC3-21300)
CAS Latency: CL12
Voltage: 1.65V
XMP Support: Yes
Speed Compatibility: 2666MHz, 2400MHz, 2133MHz
OS Compatibility: Windows 10 and older