4GB Anarchy DDR3 SDRAM Memory Module

RAISE YOUR GAME WITH A PNY ANARCHY DDR3 MEMORY UPGRADE

If overclocking is your game, PNY’s Anarchy DDR3 1866MHz CL 10 has you covered with impressive performance, rock-solid reliability, and great looks to boot. PNY’s high-performance Anarchy series modules combine tightly screened components and select ICs for aggressive speed, low latency, stability, and the high-end overclocking capabilities gamers and PC enthusiasts demand. Overclocking is made easier with Intel® XMP compatibility. And PNY’s aggressively styled heat spreaders keep your modified or custom PC running cool and looking fierce.

For more than 30 years, PNY has been rigorously sourcing, testing, and manufacturing memory upgrades for thousands of the most popular PC platforms. Dress up your custom PC or supercharge your rig with an Anarchy DDR3 1866MHz CL 10 upgrade from PNY and game on.

DDR3 1866MHz Performance

  • PNY’s high-performance Anarchy series memory features best-in-class speeds and bandwidth, low latency and power consumption, and advanced thermal performance for maximum PC stability and responsiveness during mainstream gaming and application use.
  • PNY Anarchy DDR3 memory modules are rigorously engineered and tested to ensure max performance in gaming and other demanding computing environments.

Manufacturer Part Number
MD4GSD3186610AB-Z
EAN/UPC
0751492585338,751492585338
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PC Type/Memory Type: Desktop DDR3
Capacity:  4GB
Channel Type: Single Channel
Frequency Speed (JEDEC): 1866Mhz (PC3-14900)
CAS Latency: CL 10
Voltage: 1.5V
XMP Support: Yes
Speed Compatibility: 1866 MHz, 1600 MHz, 1333 MHz
OS Compatibility: Windows 10 and older