RAISE YOUR GAME WITH A PNY ANARCHY DDR4 MEMORY UPGRADE
PNY’s Anarchy DDR4 2133MHz CL15 has you covered with impressive performance, rock-solid reliability, and great looks to boot. PNY’s high-performance Anarchy series modules combine tightly screened components and select ICs for aggressive speed, low latency, stability, and the high-end overclocking capabilities gamers and PC enthusiasts demand. PNY’s aggressively styled heat spreaders keep your modified custom PC running cool and looking fierce
For more than 30 years, PNY has been rigorously sourcing, testing, and manufacturing memory upgrades for thousands of the most popular PC platforms. Dress up your custom PC or supercharge your rig with an Anarchy DDR4 2133 MHz CL 15 upgrade from PNY and game on.
DDR4 2133 MHz Performance
Note:
DDR4 2133MHz CL15
Memory Type: DDR4
Capacities: 4GB - 16GB
Frequency Speed: 2133MHz (PC4-17000)
CAS Latency: 15
Timings: 15-15-15
Voltage: 1.2V
XMP Support: No
Form Factor: 288-pin
Operating Temperature: 0°C to +85°C
Warranty: Lifetime Warranty