8GB Anarchy DDR4 SDRAM Memory Module

RAISE YOUR GAME WITH A PNY ANARCHY DDR4 MEMORY UPGRADE

If overclocking is your game, PNY’s Anarchy DDR4 2400MHz CL 15 has you covered with impressive performance, rock-solid reliability, and great looks to boot. PNY’s high-performance Anarchy series modules combine tightly screened components and select ICs for aggressive speed, low latency, stability, and the high-end overclocking capabilities gamers and PC enthusiasts demand. PNY’s aggressively styled XLR8 heat spreaders keep your modified custom PC running cool and looking fierce.

For more than 30 years, PNY has been rigorously sourcing, testing, and manufacturing memory upgrades for thousands of the most popular PC platforms. Dress up your custom PC or supercharge your mod with an Anarchy DDR4 2400MHz CL 15 upgrade from PNY and raise your game.

DDR4 2400MHz Performance

  • PNY’s high-performance Anarchy series memory features best-in-class speeds and bandwidth, low latency and power consumption, and advanced thermal performance for maximum PC stability and responsiveness during mainstream gaming and application use.
  • PNY Anarchy DDR4 memory modules are rigorously engineered and tested to ensure max performance in gaming and other demanding computing environments.

Manufacturer Part Number
MD8GSD4240015AR
EAN/UPC
0751492585826,751492585826
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PC Type/Memory Type: Desktop DDR4
Capacity:  8GB
Channel Type: Single Channel
Frequency Speed (JEDEC): 2400Mhz (PC4-17000)
CAS Latency: CL 15
Voltage: 1.2V
XMP Support: No
Speed Compatibility: 2400MHz, 2133MHz
OS Compatibility: Windows 10 and older