Performance DDR3 1600MHz NHS Desktop Memory

GET BETTER PC PERFORMANCE WITH A PNY DDR3 PC MEMORY UPGRADE

Want to work with the latest memory-intensive applications like graphic design and video-editing tools? Like to keep lots of browser windows open for work, school, or play? Is your PC having trouble keeping up? A DDR3 1600MHz CL 11 memory upgrade from PNY gives you the speed you need to get the most out of your current Windows desktop PC.

PNY’s Performance line of DDR3 RAM modules is purpose-built for users who want rock-solid reliability and great value. For more than 30 years, PNY has been rigorously sourcing, testing, and manufacturing memory upgrades for thousands of the most popular PC platforms. No matter what you do on your PC, you'll do it better and faster with a DDR3 1600MHz CL 11 upgrade from PNY.

DDR3 1600MHz Performance

  • PNY DDR3 memory features faster speeds, greater bandwidth, lower power consumption, and enhanced thermal performance for a noticeable improvement in PC response times during memory-intensive application use.
  • PNY DDR3 memory modules are rigorously engineered and tested to ensure stable, reliable performance in real-world computing environments.

Manufacturer Part Number
MD4GSD31600NHS-Z
EAN/UPC
0751492585321,751492585321
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PC Type/Memory Type: Desktop DDR3
Capacity: 4GB
Channel Type: Single Channel Kit
Frequency Speed: 1600MHz (PC3-12800)
CAS Latency: CL 11
Voltage: 1.5V
XMP Support: No
Speed Compatibility: 1600MHz, 1333MHz
OS Compatibility: Windows 10 and older