Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Accessories
- FlexDock modular docking system
- Vehicle dock and holder
- Snap-on adaptors
- Removable scan handle
- Magnetic stripe reader
Standard Configuration: - Integrated Camera Option: 5-Megapixel autofocus color camera with LED flash
- Accelerometer: Embedded accelerometer enables automatic or application-specific
- features such as screen rotation or system suspend
- IrDA
- Integrated Bluetooth® Class II, Version 2.1+EDR
Display - 8.9cm (3.5in) Transmissive VGA
- 480 x 640 pixels
- 65,536 (16 bit RGB) Colors
- High-Durability Touch Screen
- LED Backlight
- Ambient Light Sensor
Environment Drop Survival 2.4 m (8ft.) to concrete per MIL-STD 810G, 1.8m (6 ft) to concrete across operating temperature
range per MIL-STD 810G 2,000 (1m) tumbles per IEC 60068-2-32 specification
Electrostatic Discharge: +/- 15 kV air discharge; +/- 8 kV direct discharge
Humidity: Relative Humidity: Non-condensing, 95%
Operating Temperature: -20° C to +60° C (-4° F to +140° F)*
Transitory Exposures to -30C
Recharging Temperature: +5° C to +35° C (41° F to 95° F)
Storage Temperature: -30° C to +70° C (-22° F to +158° F)
Environmental Protection: Rain & Dust Resistance: IP67
Non-Incendive Version: Products in the 70 Series family with NI certification comply with the following:
- Suitable for use in Division 2 locations
- Safety: cULus Listing – ISA/ANSI 12.12.01
- Gases: Class I – Groups A, B, C, D
- Dusts: Class II – Groups F, G
- Fibers and flyings: Class III
- * Max Ambient: 50°C T6
Keypad - Alphanumeric
- Both keypad options feature hard keycaps with laser-etched legends.
Memory and Storage Flash ROM: 1 GB Flash (800 MB available)
Memory/Storage Extensions: Customer-accessible micro-SD slot for removable memory cards up to 32 GB
RAM Memory: 512 MB RAM (384 MB available)
Microprocessor Multi-Processor Architecture: Texas Instruments® 1 GHz multi-engine processor architecture
Operating System Microsoft Windows Embedded Handheld 6.5
Physical Characteristics
Height: 5.0 cm (1.98 in)
Length: 23.7 cm (9.33 in)
Width: 8.0 cm (3.16 in); grip area 6.42cm (2.53 in)
Weight: 584 g (19.75 oz) with battery
Power Battery Capacity: 3.7 V, 5200 mAh
Battery Type/Supply: Li-Ion, removable, rechargeable
Software Application Development: Intermec Developer Library: www.intermec.com/dev
Apps and Components: - VERDEX (Imaging-based data extraction and verification)
- eMDI (Mobile Document Imaging)
- Intermec Client Pack (Terminal Emulator/Browser)
Data Management: - Skynax® Mobile Communications
Smart Systems Support: - Device Management: Intermec SmartSystems™ support includes ScanNGo provisioning for use alone or with device management software from Intermec ISVs
- Device Health Monitoring: Remote access requires SmartSystem Management option