Aftermath Backpack

Your bag need to be able to pack as much pop as your bat. The Aftermath Backpack is built to hold everything you need to dominate. Featuring a large main compartment and holding up to 4 bats, you'll be locked and loaded come game time. With an embroidery panel that is easy to customize, the Aftermath Backpack is the key to showing up in style.

Manufacturer Part Number
WTD9103BL
EAN/UPC
0887768362997,887768362997
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Width: 11.5
Height: 19
Bats Held: 4
Length: 14
Carry-On Approved: Yes