Color LaserJet Pro MFP M477fnw

Unmatched print, scan, copy, and fax performance plus robust, comprehensive security for how you work. This color MFP finishes key tasks faster and guards against threats. Original HP Toner cartridges with JetIntelligence produce more pages.

Manufacturer Part Number
CF377A#BGJ
EAN/UPC
0888793383360,888793383360
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Functions: Print, scan, copy, fax
Recommended monthly print volume: 750-4000 pages5
Print speed:
Black print speed
Up to 28 ppm6
Color print speed
Up to 28 ppm6
Standard Connectivity: Hi-Speed USB 2.0 port
Ethernet 10/100/1000T network
Display: 4.3" color touchscreen
Paper handling:
50-sheet Automatic Document Feeder
up to 250 sheet input tray
Wireless capability Built-in wifi and wireless direct7
Two-sided printing Manual