ThinkPad 10 Protector Gen 2

The ThinkPad 10 Protective case is the choice for increased protection for your ThinkPad 10 Tablet. A combination of hard plastic, foam, and silicone rubber protects your tablet from shocks and drops. A built in screen protector repels dust and smudges yet still retains touch sensitivity. Custom cut-outs allow access to available ports and an integrated angle-adjustable hand strap creates a comfortable mobile experience. 3 layers of protection: plastic, foam, silicone Smooth exterior for a comfortable grip Pull-away door allows tablet to dock while remaining in the case Integrated angle-adjustable hand strap Color: Black 1 year warranty

Manufacturer Part Number
4X40H01536
EAN/UPC
0889233583302,889233583302
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part number: 4X40H01536
Ship Group: 1 Protector case Installation Instructions
Depth Metric: 24
Depth: 24mm
Depth Metric Units: mm
Depth (US): 0.94in
Height Metric: 283
Height: 283mm
Height Metric Units: mm
Height (US): 11.14in
Weight US: 1.18
Weight US Units: lbs
Weight Metric: 0.53
Weight Metric Units: Kg
Width Metric: 203
Width: 203mm
Width Metric Units: mm
Width (US): 7.99in
Warranty Period: Limited Lifetime
Warranty Type: Customer Replaceable Unit