Cat.5e UTP Network Cable

Manufacturer Part Number
C5E25BU
EAN/UPC
0741835090124,741835090124
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Use for High Speed Internet, DSL/Cable Modem, Home Networking and Fast Ethernet Connections
  • Connects a Computer to a DSL/Cable Modem, Networking Router, Hub, or Wall Plate
  • Stranded UTP Cat 5e Cable Rated at 350 MHz Band Width
  • Cat 5e Approved RJ45 Plugs
  • Zero Clearance Protective Molded Boot with Snagless Strain Relief Ends
  • 100% Tested and Verified to Meet EIA/TIA T568A/B Standards
  • ETL Tested and Verified
  • UL Listed