Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
SPECIFICATIONS:
Cone Size: 30cm / 12 inch
Cone Type:3D Structure Olefin
Frame:Stamped Steel
Surround:High-Density Foam
Gasket:Super Heat-Resistant ABS
Magnet:Ferrite Magnet
Terminals:Faston
Frequency Response:25 - 2,500Hz [1]
Power Handling Capacity (Max. music power):1200W
Power Handling Capacity (RMS power):250W
Impedance (ohms):4 ohms
Sound Pressure Level:87.5dB [1]
Weight:
Mass:4kg (8.9lbs [1]
Magnet Mass:1,106g (39 oz)
Mounting Depth:137mm (5-13/32'')