New S2.V2 Subwoofers have been re-engineered for improved output performance and sound quality. No part was left untouched, new materials used for surround and spider, revised stronger baskets, Improved stronger and larger motor structures.
Note:
SPECS:
Model : S2W8D2.V2
Size: 8"
RMS Power: 500 Watts
Peak Power: 1000 Watts
Frequency Response: 20Hz-500Hz
SPL @ 1w/1m: 92dB
Impedance: Dual 2 Ohms
Mounting Depth: 5.20 in.
Xmax (Hvc–Hag / 2): 12.5mm