XAM400.2
Cadence Tech introduces the all new XAM Class of amplifiers, with 80% efficiency, A full Range Class D is designed to be less of a strain on your vehicles charging system.
Note:
4 Ohm RMS Power: 125 Watt x 2
2 Ohm RMS Power: 200 Watts x 2
4 Ohm Bridged RMS Power: 400 Watt x 1
PEAK Power: 800 Watts
Minimum THD: < 0.1%
Frequency Response: 10Hz - 40 kHz
S/N Ratio: > 97dB
Damping Factor: > 200 @ 100Hz
Channel Separation: > 50dB
Preamp Input Voltage: 200mV - 8V
Fuse Rating: 40 A X 1
Dimensions (L x W x H): 11.18" x 5.00" x 2.00"