Note:
Operation Channel: 2 or 1
Maximum Power Output: 600W
RMS Power Output: 100W x 2 into 4 ohms at 20 - 20,000Hz, 150W x 2 into 2 ohms at 20 - 20,000Hz, 300W x 1 into 4 ohms at 1,000Hz Bridged
Class: Class-AB
Frequency Response (+0, -3dB): 5 - 50,000Hz
Total Hamonic Distortion: < 0.04% at 4 ohms, 1,000Hz
Signal-to-Noise Ratio (reference: 1W into 4 ohms), CEA-2006 Compliant: 80dBA at 4 ohms, 1W
Load Impedance
Allowance: 2 - 4 ohms
Allowance (Bridged): 4 - 8 ohms
Line Input Level/Impedance: 2V/20 kohms
MOS-FET Power Supply: Yes
MOS-FET Output Stage: Yes
HPF: 50 - 200Hz, -12dB/oct (Variable)
LPF: 50 - 200Hz, -12dB/oct (Variable)
Variable Input RCA Level Control: 0.25 - 5V
Variable Speaker Input Control: 1- 20V
Variable Bass Boost Control: Y (45Hz, 0 - 18dB)
RCA Terminals (In/Out): 1 pair (Nickel-plated In/Out)
Power Supply Terminals: 1 pair (Nickel-plated)
Speaker Out Terminals: 1 pair (Nickel-plated)
Protection Circuitry (Thermal / Short Circuit / Overload / DC Offset): Yes
Anti-Pop Circuit: Yes
Side Covers: Yes
Power On Indicator/Protector Indicator: Power On (GREEN)/Protector (RED)
Dimensions (W x H x D): 260 x 60 x 300mm (10-1/4" x 2-3/8" x 11-13/16")
Heatsink Dimensions (W x H x D): 200 x 58.5 x 280mm (7-7/8" x 2-5/16" x 11-1/16")
Weight: 2.6kg