Using the latest technology, Xenith speakers deliver clear and powerful sound. A high efficiency design makes them perfect for any head-unit. Xenith speakers create a new reference level for the value-oriented market.
Note:
Specifications:
RMS Power Handling:: 50 Watts per Speaker
PEAK Power Handling:: 150 Watts per Speaker // 275 Watts per System
Frequency Response:: 60Hz - 20 kHz
SPL @ 1w/1m:: 90dB
System Impedance:: 4-Ohm
Magnet Weight:: 15 oz
Structure Weight:: 30 oz
Cutout Diameter:: 7.00" x 5.75"
Mounting Depth:: 2.05"