Using the latest technology, Xenith speakers deliver clear and powerful sound. A high efficiency design makes them perfect for any head-unit. Xenith speakers create a new reference level for the value-oriented market.
Note:
Specifications
RMS Power Handling:: 60 Watts per Speaker
PEAK Power Handling:: 200 Watts per Speaker // 400 Watts per System
Frequency Response:: 55Hz - 22 kHz
SPL @ 1w/1m:: 92dB
System Impedance:: 4-Ohm
Magnet Weight:: 35 oz
Structure Weight:: 70 oz
Cutout Diameter:: 8.70" x 5.75"
Mounting Depth:: 3.25"