The Pioneer Reference for Open Show series of speakers is designed specifically for those looking to produce some serious sound pressure levels. Inspired by Pioneer’s history of record-breaking SPL competition, the new P.R.O. series line of speakers is constructed with the street enthusiast in mind. With an emphasis on efficiency and power handling, the P.R.O. series lineup consists of bullet tweeters, mid bass drivers, and a subwoofer that can be mixed and matched to deliver impressive output, without requiring an impressive investment.
PurePower
The TS-6900PRO 6" x 9" component speakers deliver the perfect balance of power handling and output to compliment the crisp highs from the 2-7/8" bullet tweeters. Anchored by high strength, stamped steel frames, the TS-6900PRO features large, oversized magnets and lightweight blended pulp cones with dual layer urethane surrounds resulting in copious amounts of sensitivity, excursion, and power handling.
Note:
TECH SPECS:
Size: 6" x 9"
Max. Music Power (Nominal): 600 W (100 W)
Cone Material: Optimally Blended Pulp
Frequency Response: 29 Hz to 40 kHz
Sensitivity (1 W/1 m): 92 dB
Impedance: 4 Ω
Crossover Frequency: 4500 Hz
Mounting Depth: 3-1/2"
Cut-Out Dimensions: 6" x 8-3/4"