Broadcom 802.11n Dualband PCIe x1 Card

Easily enable high-speed wireless network connectivity in your desktop environment with the Broadcom BCM943228Z 802.11n 2x2 DualBand Combo PCIe x1 Card, which delivers business-class Bluetooth® 4.0 and dual-band 802.11n in a premium WLAN card.

Features

Fast connectivity

Get online and connect to a wide range of devices at speeds up to 300 Mbps with a throughput of over 200 Mbps.

Efficient design

Send and receive data on two or more antennas using the same frequency band with this Multiple Input Multiple Output (MIMO) solution that is compatible with IEEE 802.1 n devices and earlier generation IEEE 802.1 a/b/g devices.

Supported by HP

Protect your investment with a limited warranty.

Manufacturer Part Number
N4M64AA
EAN/UPC
0889894450005,889894450005
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware compatibility: Please refer to QuickSpecs for list of compatibles products.
Weight: Type 2230: 2.8 g; Type 1630: 2g
Dimensions (W x D x H): Type 2230 : 2.3 x 22 x 30 mm; Type 1630 : 2.3 x 16 x 30 mm
What's in the box :

  • PCIe x1 card
  • RF antenna
  • Antenna cable
  • Software CD
  • Warranty

1 .WLAN requires separately purchased access point and Internet service.

2 .One-year limited warranty, or the remaining warranty of the HP Desktop in which the card is installed.