ElitePad 1000 G2 Rugged Tablet Antimicrobial Hand Strap

Portability in the palm of your hand

Carry your HP ElitePad Rugged Tablet with you and add a layer of antimicrobial integrity with the  HP ElitePad 1000 G2 Rugged Tablet Antimicrobial Hand Strap. 

Quick assembly

Simply attach the strap to your tablet with the included quick release pins and adjust the length to a comfortable fit. Then slide your pen into the handy holder.

Designed for gritty environments

Get a hand strap that is constructed of antimicrobial material and can be wiped clean.

World-class support

Rest easy with a one-year limited warranty

Manufacturer Part Number
N0H66AA
EAN/UPC
0889296826200,889296826200
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model number N0H66AA
Dimensions (H x W x D) 28.5 x 65 x  .42 cm (1 cm over pen loop)
Weight .04kg (.09 lb) (including hardware)
Material Black rubber PU TPU = Texin RxT85A, Charcoal
Quick release pin = Aluminum, black anodized & Stainless Steel
Kit contents HP 1000 Rugged Tablet G2 Antimicrobial Hand Strap and documentation
Compatibility HP ElitePad 1000 Rugged Tablet G2