PIXI EVO 2 Section Mini Tripod Black

The Manfrotto PIXI EVO is the evolution of the already existing PIXI mini tripod.
It has been designed as a lightweight portable solution to support cameras with larger lenses and its rich feature set provides flexibility of use, robustness and great variety of framing.

PIXI EVO tripod boasts two different leg angles with a sliding selector, enabling to shoot ground level images. Indeed another great innovation is its two-section legs, adjustable in five different steps adapting to non-level surface the footprint that will give the possibility to take low light landscape and architecture pictures with the maximum stability.

With PIXI EVO there is also the possibility to shoot in portrait mode, allowing the camera to tilt to 90° to capture incredible images, while ensuring great stability and precision for accurate pictures.

Compatibility
PIXI has been developed for entry level DSLRs fitting these basic requirements:

  • Body: maximum weight of 1.65 lbs.
  • Focal length: maximum 18-200mm (standard non-professional lens)
  • Total equipment payload: maximum 5.5 lbs.
Color
PIXI EVO is available in three different color combinations: the classic black version, the white and the red-anthracite ones.
To preserve and protect PIXI’s finishing and its original colour we recommend cleaning it with a standard white pencil eraser. Special products or water could damage the finishing.

Moreover, PIXI EVO supports a wide range of devices up to 5.5 lbs. but it remains extremely lightweight thanks to its Adapto and aluminum construction and can be easily carried anywhere without ever feeling cumbersome.

Manufacturer Part Number
MTPIXIEVO-BK
EAN/UPC
0719821387718,719821387718
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 9.17 oz

Collection/Series: Pixi

Safety Payload: 5.51 lbs

Min Height: 4.13 in

Max Height: 7.87 in

Closed Length: 8.07 in

Color: Black

Top Attachment: 1/4" screw

Material: Aluminum, Technopolymer

Leg Angles: 50°, 75°

Ball Locking: Yes

Easy Link: No

Friction Control: No

Front Tilt: -35° / +35°

Lateral Tilt: -90° / +40°

Leg Type: Single

Leg Lock Type: Button Lock

Leg Sections: 2

Maximum Working Temperature: 140 F

Minimum Working Temperature: -22 F

Panoramic Rotation: 360

Plate Type: fixed - with 1/4" - retractable 3/8" screw