XF270HU Widescreen LCD Monitor

Smoothed Gaming

Slide through your ride with AMD FreeSync. FreeSync technology eliminates screen tearing and minimises stuttering by syncing the display refresh rate with the frames output by your computer’s display card. PC gaming doesn’t get much smoother.

All the Right Moves

Acer XF Series monitors have the Acer ErgoStand stand with tilt, swivel, pivot and height adjustments so that you can always find that ideal viewing position. You can also detach the display panel for use with other VESA mounting devices as needed.

Manufacturer Part Number
UM.HX0AA.001
EAN/UPC
0888863411818,888863411818
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: XF270HU
  • Fg_Description: XF270HU bmijdprz 27H 16:9 4ms N/A 350nits LED 1xDVI-DL 1xHDMI 1xHDMI(MHL) 1xDisplayport SPK USB 3.0 Hub Height adj. Rotation US PA PA TCO6.0 Black D.cable x1 H.cable x1 DP.cable x1 U.cable 3.0 x1
  • ACM/Dynamic: N/A
  • ADM: N
  • Brand: Acer
  • Brightness: 350nits
  • Certifications: EPEAT Gold(w/o K at Model Name)
  • Common Parts: VGA Cable
  • DVI Cable: 1
  • Display Format: 0.672916666666667
  • Displayport Cable: 1
  • Feature set: None
  • GridVista: N
  • HDMI Cable: 1
  • Height adj + Rotation: Height adj.+Rotation
  • I/O SKU: 1D(DL)+1H+1MHL+1DP+SPK
  • KB: N
  • MS: N
  • Model Name: XF270HU
  • Model name on Carton Label: XF270HU
  • Panel Size: 27H
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 4ms
  • Sensormatic Tag: N
  • TCO: TCO6.0
  • USB Hub: USB Hub 3.0 (1up 4down)
  • VGA Cable: None
  • Version: EPEAT Gold(w/o K at Model Name)+Black+1xDVI-DL 1xHDMI 1xHDMI(MHL) 1xDisplayport SPK+USB 3.0 Hub
  • Version on Rating Label: XF270HU bmijdprz
  • Warranty Card: AAC
  • USB Cable: 3.0 x1
  • Adapter/Qty: None
  • Colors: Black
  • NS: PA