NVIDIA Geforce GTX 950 Graphic Card

Manufacturer Part Number
GTX 950 GAMING 2G
EAN/UPC
0824142119778,824142119778
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine NVIDIA Geforce GTX 950
Bus Standard PCI Express x16 3.0
Memory Type GDDR5
Memory Size(MB) 2048
Memory Interface 128-bit
Core Clock Speed(MHz)
1317 MHz / 1127 MHz (OC Mode)
1279 MHz / 1102 MHz (Gaming Mode)
1190 MHz / 1026 MHz (Silent Mode)
Memory Clock Speed(MHz) 6650 (OC Mode) / 6610
Maximum Displays 4
DVI Output 1 (Dual-link DVI-I), Max Resolution: 2560 x 1600 @60 Hz.
HDMI-Output 1 (version 1.4a/2.0)
Max Resolution: 4096x2160 @24 Hz (1.4a), 3840x2160 @60 Hz (2.0)
DisplayPort 3 (version 1.2)
Max Resolution: 4096x2160 @60 Hz
Multi-GPU Technology SLI, 2-way
Power consumption (W) 90
Recommended Power Supply (W) 350
HDCP Support Y
HDMI Support Y
Dual-link DVI Y
Power Connectors 6-pin x 1
Accessories DVI to VGA Dongle x 1
RAMDACs 400
DirectX Version Support 12
OpenGL Version Support 4.5
SLI Support Y
Card Dimension(mm) 270 x 137 x 37
Weight 602