S-110PP-M1ST2U Transceiver/Media Converter

Perle's feature rich Fast Ethernet rate converting PoE Media Converters transparently connect copper to fiber while providing Power over Ethernet ( PoE ) to standards-based PoE and PoE+ compliant devices such as IP cameras, VoIP phones and wireless access points. S-110 PoE Media Converters are also available with support for Extended Temperature ranges. Over 40 models to choose from with either fixed fiber or SFP ports. The pluggable fiber optics port allows for flexible network configurations using SFP transceivers supplied by Perle, Cisco or other manufacturers of MSA compliant SFPs.

Perle PoE Media Converters are classified as Power Sourcing Equipment (PSE). While using standard UTP cables that carry Ethernet data, Perle PoE media converters also provide power to Powered Devices (PDs). Perle has PoE media converter models that support the IEEE 802.3af PoE standard (15.4W of power) or the IEEE 802.3at PoE+ standard (30W of power).

Manufacturer Part Number
05081304
EAN/UPC
0734660813044,734660813044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Power

  • DC Power Requirements:
    • PoE models: 46 - 57 vDC
    • PoE+ models: 52 - 57 vDC
  • Power Consumption: 3.5 Watts
  • Power Over Ethernet (PSE):
    • PoE models: maximum to 15.4 watts supplied to port
    • PoE+ models: up to 30 watts supplied to port
  • PoE Options:
    • Alternative A ( power on pins 1,2 and 3,6 )
    • Alternative B ( power on pins 4,5 and 7,8 )
    • Legacy PoE ( IE VoIP phones and wireless access points ) - ( reverse polarity on pins 4,5 and 7,8 )
    • Legacy large capacitor detect ( pins 4,5 and 7,8 )
  • Power Connector: 5.5mm x 9.5mm x 2.1mm barrel socket
Power Adapter
  • Universal AC/DC adapter:
    • 100-240v AC, regulated 48vDC adapter included for PoE
    • 100-240v AC, regulated 56vDC adapter included for PoE+
Indicators
  • Power ( PWR ): This green LED is turned on when power is applied to the media converter. Otherwise it is off. The LED will blink slowly when either fiber port is in Loopback test mode. The LED will blink quickly if there is a hardware failure where the reason code can be identified through a various blinking cycles.
  • Fiber link on / Receive activity ( LKF 1/2 ):
    • This green LED is operational only when power is applied. The LED will blink along with transmit/receive data on the fiber port
    • If a loss of link on the copper port results in a Link Passthrough condition to the fiber port, this LED will blink at a rate of once every 2 seconds until the condition is cleared.
  • Copper link on / Receive activity ( LKC 1/2 ):
    • This green LED is operational only when power is applied. The LED will blink along with transmit/receive data on the 10/100/1000 UTP port
    • If a loss of link on the copper port results in a Link Passthrough condition to the fiber port, this LED will blink at a rate of once every 2 seconds until the condition is cleared.
  • 10/100 Speed: This green LED is operational only when power is applied. The LED is green when the speed of the copper ethernet port is running at 100 Mbps. The LED is off when in 10 Mbps.
  • PSE Status:
    • This LED will signify the status of the PSE function. Using multi-color and blinking the unit will show the following status for the PSE;
    • GREEN — Solid: The PSE has successfully detected a compliant PD and is applying power over the UTP (for legacy pin out simply show active power when applied)
    • YELLOW — Solid: The PSE is not active. This means the PSE has been configured to provide power, but the PD is :
      • Not connected
      • Has not detected a compliant PD and is not applying power
      • PSE has turned off power for Reset function
    • OFF — PSE function switch disabled
    • RED — Blinking: Error Conditions
      • Capacitance too High — 1 blink
      • Resistance too Low or short circuit — 2 blinks
      • Resistance too high or open circuit — 3 blinks
Switches
  • Auto-Negotiation (802.3u):
    • Enabled (Default) - The media converter uses 802.3u Auto-negotiation on the 100Base-TX interface. It is set to advertise full duplex.
    • Disabled - The media converter sets the port according to the position of the speed and duplex switches.
  • Link Pass Through:
    • Disabled (Default) - The 100Base-TX and the 100Base-FX fiber interface operate independently. Far-End Fault indication on the 100Base-FX fiber interface has no effect on the 100Base-TX interface.
    • Enabled - When the state of the receiver is changed on the 100Base-TX interface it is reflected on the 100Base-FX fiber transmitter. When the state of the receiver on the 100Base-FX interface is changed it is reflected on the 100Base-TX transmitter.
    • When a Far-End Fault Indication is received on the fiber interface the 100Base-TX transmitter is turned off. When the Far-End Fault Indication is cleared the transmitter is turned back on.
  • Far-End Fault (FEF):
    • Enabled (Default) - The media converter transmits the Far-End Fault Indication over the 100Base-X fiber connection whenever a receive failure is detected on the 100Base-X fiber connection. The media converter continuously monitors the100Base-X fiber connection and clears the Far-End Fault Indication condition when a valid signal is received.
    • Disabled - Far-End Fault Indications are not transmitted regardless of the condition of the receive signal on the 100Base-FX fiber connection.
  • Remote Loopback:
    • The media converter can perform a loopback on the 100Base-X fiber interface.
    • Disabled (Default - Up)
    • Enabled- The 100Base-X receiver is looped to the 100Base-X transmitter. The 100Base-TX transmitter is taken off the interface.
  • Speed Copper (internal strap):
    • 100 (Default)
    • 10
  • Duplex Copper (internal strap):
    • Full (Default)
    • Half
  • Auto-MDIX (Internal Strap):
    • If Auto-Negotiation (802.3u) is enabled, the media converter determines the current cable pinout to use on the copper interface. If Auto-Negotiation (802.3u) is disabled the Media converter will use the RX Energy method on the copper interface to set the port MDI or MDIX whichever is appropriate.
    • Enabled (Default) - Either a straight-through or crossover type cable can be used to connect the media converter to the device on the other end of the cable.
    • Disabled - If the partner device on the other end of the cable does not have the Auto-MDIX feature a specific cable, either a straight-through or crossover will be required to ensure that the media converter's transmitter and the partner devices transmitter are connected to the others receiver. The Media converter's 100Base-TX port is configured as MDI-X with this switch setting.
  • PSE Power:
    • When enabled (UP), the media converter will perform a Power Sourcing Equipment (PSE) function as per IEEE802.3af or 802.3at standards (relevant model).
    • Default is "enabled"
  • PD Power Reset:
    • This is a technique to perform a power reset on a PD device attached.
    • When enabled ( down ), the media converter will upon loss of link on any fiber port, turn off PSE output power to the PD device for 2 seconds then turn the power back on. The power remains on until any fiber link transitions from up to down again.
    • With Passthrough enabled, a loss of link on the fiber resulting from a loss of link on the copper, a PD Power Reset will occur and the copper link will continue to reflect the state of the fiber link.
    • When PD Power Reset disabled, loss of fiber link has no effect on PSE power to the PD device.
  • PoE Power Options ( Internal Straps ):
    • Set to Alternative A ( default ): Pins 3,6 Neg, Pins 1,2 Pos
    • Set to Alternative B: Pins 7,8 Neg, Pins 4,5 Pos
    • Set to Legacy Pre-Standard: Pins 7,8 Pos, Pins 4,5 Neg
Connectors
  • 10/100Base-TX:
    • RJ45 connector.
    • 2 pair CAT5, EIA/TIA 568A/B or better cable for 10/100.
  • Magnetic Isolation: 1.5kv
  • Fixed Fiber:
    • Dual multimode or single mode ( Duplex ) fiber - SC, ST
    • Single strand fiber ( Simplex ) - SC
    • LC - obtained by inserting an SFP ( LC ) in an SFP slot model
  • Small Form Factor Pluggable ( SFP ) slot:
    • SFP slot models: Empty slot for 100Base-XSFP modules supplied by Perle,Cisco or other manufacturers of MSA compliant SFPs.
    • Hot insertion and removable ( hot swappable )
Filtering
  • Filtering: 1024 MAC Addresses
Frame Specifications
  • Buffer: 1000 Kbits frame buffer memory
  • Size: Maximum frame size of 2048 bytes
Environmental Specifications
  • Operating Temperature: 0 C to 50 C (32 F to 122 F)
  • Storage Temperature: minimum range of -25 C to 70 C (-13 F to 158 F)
  • Operating Humidity: 5% to 90% non-condensing
  • Storage Humidity: 5% to 95% non-condensing
  • Operating Altitude: Up to 3,048 meters (10,000 feet)
  • Heat Output ( BTU/HR ): 12
Mounting
  • Din Rail Kit: Optional
  • Rack Mount Kit: Optional
Product Weight and Dimensions
  • Weight: 0.3 Kg, 0.7 lbs (No power adapter)
  • Dimensions: 120 x 80 x 26 mm, 4.7 x 3.1 x 1.0 inches
Packaging
  • Shipping Weight:
    • PoE models : 1 kg, 2.2 lbs
    • PoE+ models : 1.3Kg, 2.9 lbs
  • Shipping Dimensions: 300 x 200 x 70mm, 11.8 x 7.9 x 2.8 inches
Regulatory Approvals
  • Emissions:
    • FCC Part 15 Class A, EN55022 Class A
    • CISPR 22 Class A
    • EN61000-3-2
  • Immunity: EN55024
  • Electrical Safety:
    • UL 60950-1
    • EN60950
    • CE
  • Environmental: Reach, RoHS and WEEE Compliant
  • Other:
    • ECCN: 5A991A
    • HTSUS Number: 8517.62.0050
    • Perle Limited Lifetime Warranty