MSR930 Router

The HP MSR93x Router Series delivers a high-performance small-branch router providing integrated routing, switching, security, SIP, 802.11n WLAN connectivity, and 4G LTE/3G in a single unit. With its Converged Infrastructure, it enables faster time to service and enhanced performance while simplifying your network through a single management screen and zero-touch deployment.

The MSR93x increases flexibility and agility, delivering extensive connectivity capabilities in a compact, fixed form factor. The MSR93x is based on open standards for seamless integration within small-branch deployment.

Manufacturer Part Number
JG511B#ABA
EAN/UPC
0889894027160,889894027160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECS:

Differentiator :
1 WAN GbE, 4 LAN GbE, 1 console and 1 USB 2.0 ports

Ports :
(1) RJ-45 autosensing 10/100/1000 WAN port
(4) RJ-45 autosensing 10/100/1000 LAN ports

Throughput :
up to 300 Kpps

Routing table size :
10000 entries (IPv4)
5000 entries (IPv6)

Wireless capability :
3G, 4G LTE, or 802.11b/g/n
Available on selected models