MG6820 Wireless Inkjet All-In-One Printer

The PIXMA MG6820 is an advanced Wireless Inkjet All-In-One printer offering high performance and real convenience. The MG6820 is packed with powerful printing options such as AirPrint, Google Cloud Print, Mopria and much more. The MG6820 makes it easy to print wirelessly from almost anywhere in the house with its convenient built in Wi-Fi.

Print exceptional photos and sharp text documents all from our efficient five individual ink tank system. The PIXMA MG6820 is an ideal printer for tablet, smartphone, or cloud printing and it starts with the Canon PRINT app. The Canon PRINT app allows you to easily print and scan from your mobile devices and popular online cloud services.

Additional highlights include features such as a 3.0" LCD touch screen that allows you to quickly and intuitively operate your printer. The five individual ink tanks allow you to produce exceptional photos and sharp text documents, and also to only replace the ink that runs out, saving you time between ink tank replacements.

Manufacturer Part Number
0519C002
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer:

Print Speed (up to): 4" x 6" Borderless Photo: Approx. 41 seconds7,8
Black:ESAT (Black): Approx. 15.0 ipm 7,8
Color:ESAT (Color): Approx 9.7 ipm7,8
Number of Nozzles: Color: 3,072 / Pigment Black: 1,024 / Total: 4,096
Picoliter Size (color): 2 and 5
Print Resolution (Up to): Color:Up to 4800 x 1200 dpi10
Black:Up to 600 x 600 dpi10
Ink Compatibility: PGI-270 Pigment Black XL
CLI-271 Cyan XL
CLI-271 Magenta XL
CLI-271 Yellow XL
CLI-271 Black XL
PGI-270 Pigment Black
CLI-271 Cyan
CLI-271 Magenta
CLI-271 Yellow
CLI-271 Black
Paper Sizes: 4" x 6", 5" x 7", 8" x 10", Letter, Legal, U.S. #10 Envelope
Paper Compatibility: Plain: Plain Paper, Canon High Resolution Paper
Super High Gloss: Photo Paper Pro Platinum
Glossy: Photo Paper Plus Glossy II, Photo Paper Glossy
Semi-Gloss: Photo Paper Plus Semi-Gloss, Photo Paper Pro Luster
Matte: Matte Photo Paper
Envelope: U.S. #10 Envelope
Printer Features: AirPrint1, Auto 2-Sided Printing, Auto Photo Fix II, Borderless Printing15, Document Printing, Easy PhotoPrint+16, Full HD Movie Print12, Google Cloud Print 2, Mopria Device Printing3, My Image Garden11, Photo Direct Printing (Memory Card)13, Photo Printing, Canon PRINT app5, PIXMA Cloud Link17, Quiet Mode, Red-Eye Correction, Special Filters, Web Template Print, Wireless PictBridge14, Wireless
Output Tray Capacity: 100 Sheets Plain Paper -OR- 20 Sheets of 4"x6" Photo Paper

Copier:

Copy Speed (up to): FCOT(Color): Approx. 18 seconds7
Reduction / Enlargement: 25% - 400%
Copy Features: 4-on-1 / 2-on-1 Copy, Auto Exposure Copy, Auto Photo Fix II, Borderless Copy, Fade Restoration, Fit-to-Page, Frame Erase Copy, Preset Copy Ratios, Two-sided Copy

Scanner:

Scanning Element: Contact Image Sensor (CIS)
Max. Resolutions: Optical:1200 x 2400 dpi9
Interpolated:19,200 x 19,200 dpi9
Scanner Features: Auto Scan Mode18, Push Scan, Network Scan, Wireless Scanning
Color Depth: 48-bit Input / 24-bit external
Max. Document Size: 8.5" x 11.7"

General:

Other Features: 3.0" Touch LCD, 5-Color Ink System, CREATIVE PARK PREMIUM19, Rated EPEAT Silver, Auto Power On/Off, Quiet Mode, Canon PRINT app5, PIXMA Cloud Link17, QuickStart
OS Compatibility: Windows:20 Windows® 8, Windows 8.1, Windows 7, Windows 7 SP1, Windows Vista® SP1, Vista SP2, Windows XP SP3 32-bit
Mac:21 Mac OS® X v10.7.5 - 10.10
Mobile Operating Systems: iOS®, Android, Windows RT22, and Amazon Fire devices23
Standard Interface: Hi-Speed USB
PictBridge (Wireless LAN)14
Wireless LAN (IEEE 802.11b/g/n)4
Memory Card Slots
Software Included: PIXMA MG6820 Printer Driver
Scan Utility
Master Setup
My Printer (Windows Only)
Network Tool
My Image Garden11
  Full HD Movie Print12, CREATIVE PARK PREMIUM19,   Special Filters, Image Correction/Enhance, and
  scanning are accessed through My Image Garden
Quick Menu
Dimension (W x D x H): 18.0" (W) x 14.6" (D) x 5.9" (H
Weight: 14.0 lbs.
Warranty: 1-Year limited warranty with InstantExchange Program. 1-Year toll-free technical phone support.24

  • AirPrint functionality requires an iPad, iPhone 3GS or later, or iPod touch 3rd generation or later device running iOS 4.2 or later, and an AirPrint-enabled printer connected to the same network as your iOS device. A printer connected to the USB port of your Mac, PC, AirPort Base station, or Time Capsule is not supported.
  • Requires an Internet connection and Google account. Subject to Google Terms of Service. Certain exceptions may apply.
  • Requires Android mobile device with Android 4.4 operating system or later with the Mopria Print Service pre-loaded with that device and the compatible PIXMA printer on the same wireless network. The Mopria experience is also available on Android 4.4 mobile devices with a download of the Mopria Print Service from Google Play.
  • Wireless printing requires a working network with wireless 802.11b/g or n capability. Wireless performance may vary based on terrain and distance between the printer and wireless network clients.
  • Requires an Internet connection and the Canon PRINT Inkjet/SELPHY app, available for free on the App Store and at Google Play. Compatible with iPad, iPhone 3GS or later, and iPod touch 3rd generation or later devices running iOS 7.0 or later, and Android mobile devices running Android 2.3.3 or later. Your device must be connected to the same working network with wireless 802.11 b/g/n capability as your printer. For users of compatible Apple mobile devices, document printing requires Apple AirPrint, which requires an AirPrint-enabled printer connected to the same network as your iOS device. A printer connected to the USB port of your Mac, PC, AirPort Base station, or Time Capsule is not supported.
  • Based on accelerated testing by Canon in dark storage under controlled temperature, humidity and gas conditions, simulating storage in an album with plastic sleeves. Canon cannot guarantee the longevity of prints; results may vary depending on printed image, drying time, display/storage conditions, and environmental factors. See www.usa.canon.com/chromalife100 for additional details.
  • ISO/IEC 24734, 24735 define the default print and copy speed measurement methods. Print speeds are the averages of ESAT in Office Category Test for the default simplex mode, ISO/IEC 24734, excluding time to print the first set. Copy speed is the average of FCOT, ISO/IEC 24735 Annex D. ADF copy speed is the average of ESAT in General Performance Test for the default simplex mode, ISO/IEC 24735, excluding time to copy the first set. See www.usa.canon.com/ipm for additional details.
  • Photo print speeds are based on the standard mode driver setting using photo test pattern(s) and select Canon Photo Paper. Print speed is measured as soon as first page begins to feed into printer and will vary depending on system configuration, interface, software, document complexity, print mode, types of paper used, and page coverage. See www.usa.canon.com/printspeed for additional information.
  • Optical resolution is a measure of maximum hardware sampling resolution, based on ISO 14473 standard.
  • Resolution may vary based on printer driver setting. Color ink droplets can be placed with a horizontal pitch of 1/4800 inch at minimum.
  • To install using Windows® OS, .NET Framework 4 is required. Compatible still image formats are PDF (created using Canon PDF Creator only), JPEG (Exif), TIFF, and PNG. Compatible video formats are MOV (from select Canon digital cameras only) and MP4 (from select Canon digital camcorders only).
  • "Full HD Movie Print" is available from "MOV" and "MP4" movie files created by select Canon EOS Digital SLRs, PowerShot, and VIXIA digital cameras and camcorders. Requires PC or Mac with Intel® processor and Canon ZoomBrowser EX 6.5 or later or Canon ImageBrowser 6.5 or later for "MOV" files, or Canon ImageBrowser EX 1.0 or later for "MOV" or "MP4" files. Print quality is determined by the video resolution. Function does not upscale video resolution.
  • Compatible memory cards include SDTM Card, SDHCTM Card, Memory Stick DUOTM and Memory Stick PRO DuoTM. The following can be used with the addition of a special adapter sold separately: miniSDTM Card, miniSDHCTM Card, microSDTM Card, microSDHCTM Card and Memory Stick Micro.
  • DPS over IP compatible device required.
  • Envelopes and High Resolution Paper are NOT supported for borderless printing.
  • Works edited by using this application cannot be displayed, edited, or printed without this application. Compatible with Android device of 7 inches or more using Chrome (latest version compatible with your current version of Android OS), iOS Devices of 7 inches or more using Safari 5.1 or later, Windows PC (excluding RT) using Internet Explorer 10 or later of Microsoft Modern UI version, Microsoft Internet Explorer 9 or later, Mozilla Firefox 31 or later, or Google Chrome version 36 or later, and with Mac OS X 10.6.8 or later using Safari 5.1 or later.
  • Requires an Internet connection.
  • For network users, Auto Scan Mode is only available when scanning at a computer using MP Navigator EX software and selecting the 1-click feature then "Save to PC."
  • CREATIVE PARK PREMIUM is a premium content service available exclusively to users only when all of the colors of genuine Canon inks and all of the software that came with the printer are properly installed.
  • Operation can only be guaranteed on a PC with pre-installed Windows 8.1, Windows 8, Windows 7, Vista or XP.
  • Internet Connection required during software installation.
  • Requires a Windows RT compatible device and the Canon Easy-PhotoPrint app for Windows RT available for free in the Windows Store.
  • Requires "Canon Print Plugin" available for free from the Amazon Appstore, Amazon Kindle Fire HD6 or HDX7 device or later running Fire OS 4.0 or later.
  • Warranty programs are subject to certain conditions and restrictions. See www.usa.canon.com/support for details.