343 Mbps 8x4 DOCSIS 3.0 Cable Modem/Router with N600 Dual Band Wireless

The Zoom 5360 combines a 343 Mbps DOCSIS 3.0 Cable Modem and a high-performance N600 Dual-Band Wireless Router with 4 Gigabit Ethernet ports certified for money-saving own-your-own cable modem programs by Comcast XFINITY, Time Warner Cable, and other leading cable service providers. Owning this modem eliminates modem rental charges that are typically 8 to 10 dollars per month. This high-performance product is easy to use and install. Factory-provided security uses a unique setting shown on the bottom label with easy personalization by the user. Model 5360 wireless networking features include a 300 Mbps radio operating at 2.4 GHz and simultaneous operation of a 300 Mbps radio operating at 5 GHz. External 2x2 antennas are provided for each radio. Those wireless features provide a significant advantage, especially locations suffering due to interference from nearby wireless networks and other sources of wireless interference. This cable modem uses 8 downstream channels and 4 upstream channels (8X4) to operate at up to 343 Mbps downstream and up 123 Mbps upstream. A Full Band Capture Digital Tuner lets your cable service deliver faster, more reliable Internet speeds. Advanced router features include: wireless security with high-grade network protection, a unique factory-set wireless security password for fast setup, advanced firewall, parental controls, up to 16 guest networks (SSIDs), VPN tunneling, static and dynamic IP routing, an integrated MoCA reject filter and support for IPv4 and IPv6 network addressing. Additional wireless LAN features include: 802.11e Quality of Service, WMM admission control, WDS for extending wireless range using repeaters, and Wireless Pairing button (WPS) for easy wireless LAN setup. Integrating the modem with a router simplifies setup, saves desk space, and reduces cable clutter. The modem/router combination is a compact 8.5 x 6.25 x1.5 inches. The 5360 has a two year warranty from Zoom Telephonics, a Boston-based company founded in 1977.

Manufacturer Part Number
5360-00-00
EAN/UPC
0726947111899,726947111899
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cable modem standards: DOCSIS 3.0/2.0/1.1
Cable interface: F-Connector, female, 75
Ethernet LAN interface: Four 10/100/1000 Mbps Ethernet LAN ports
Wireless: 802.11a/b/g/n wireless
Status indicators: Power, Downstream, Upstream, Online, 4 LAN Ethernet , 2.4 GHz, 5 GHz, WPS
Router mode:

  • Dynamic DNS
  • DHCP Server and Client
  • NAT
  • Bridging
  • Port Forwarding/DMZ support
  • RIP V1 and V2
  • Support for up to 253 client devices
  • Quality of Service (QoS) support
Management:
  • SNMP v1/v2/v3
Security:
  • Stateful Packet Inspection (SPI)
  • VPN passthrough: PPTP, IPsec tunneling
  • Parental Control
  • Attack Protection
  • Password protected system management
  • IP/MAC/Port/URL filtering
  • Denial of Service (DoS) notification
  • Wireless MAC address filtering
  • Supports Baseline Encryption (BPI) management
  • Universal Plug and Play (UPnP)
  • Cable modem diagnostic log
Wireless networking and security:
  • Compliant with IEEE 802.11a/n/g/b standards
  • Up to 300 Mbps* at 2.4 GHz
  • Up to 300 Mbps* at 5.0 GHz
  • Simultaneous Dual Band radios
  • Wireless Quality of Service
  • WDS
  • WMM/WME
  • WEP-64/128
  • WPA/WPA2/WPA-PSK/WPA2-PSK
  • TKIP/AES
  • WPS
  • 802.1x Authentication
  • Up to 16 SSIDs (8 per radio)
  • Two external dual-band antennas
Operating temperature: 32 °F to 104 °F (0 °C to 40 °C)
Storage temperature: 14 °F to 140 °F (-10 °C to 60 °C)
Operating humidity: 5 to 95% R.H. (non-condensing)
Size: 8.5” tall x 6.25” x 1.5” (21.4 x 15.9 x 3.8 cm) exclusive of antennas. Antennas 5” (12.7 cm) long.
Regulatory: FCC 15B, 15C, and 15E, Bureau Veritas for IEC 60950-1:2005 (2nd Ed.) safety, RoHS
Power adapter: Input: 110/220 VAC, 50/60 Hz, Output: 12VDC/2 Amp. NEMA 5-15 (North American style) plug is standard. Other plugs are available.
Warranty: Two years on parts and labor
Package contents: Cable Modem/Router, power cube, Ethernet cable, Quick Start flyer